The AD7918BRU-REEL is a high-performance, 10-bit analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This ADC is part of a family of devices that operate from a single power supply and are capable of sample rates of up to 1 MSPS (Mega-Samples Per Second).
Key Features
- Resolution: 10-bit ADC with no missing codes.
- Sampling Rate: Offers a fast conversion time with up to 1 MSPS.
- Input Voltage Range: 0 V to VREF with VREF up to VDD.
- Power Supply: Operates from a single 2.7 V to 5.25 V power supply.
- Low Power Consumption: Features a power-down mode for increased power efficiency.
- Interface: Serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards.
- Package: Comes in a compact 16-lead TSSOP (Thin Shrink Small Outline Package).
- Temperature Range: Industrial temperature range of -40°C to +85°C.
Applications
The AD7918BRU-REEL is suitable for a wide range of applications where high data acquisition speeds are required. It is commonly used in:
- Data Acquisition Systems
- Battery-Powered Instruments
- Hand-Held Test Equipment
- Medical Instruments
- Communication Systems
Product Advantages
With its high sampling rate and low power consumption, the AD7918BRU-REEL is an excellent choice for designers who require a compact, efficient, and precise ADC solution. Its robust serial interface ensures easy integration into a variety of systems, making it a versatile component for digital signal processing tasks. The device's high level of integration reduces external component count, which can lead to cost savings and a reduction in board space requirements.
Ordering Information
The AD7918BRU-REEL is available in a reel format, facilitating its use in automated manufacturing processes. Analog Devices ensures the highest quality and reliability for all its components, making the AD7918BRU-REEL a reliable choice for critical applications where performance cannot be compromised.