EN
  • EN
  • DE

AD7939BSU

Part No AD7939BSU
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 10-BIT SAR ADC, 8 CH, PARALLEL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series AD7939
Package Bulk
Product Status Active
Number of Bits 10
Sampling Rate (Per Second) 1.5M
Number of Inputs 8
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.25V
Voltage - Supply, Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Mounting Type Surface Mount
Standard Package 47 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 555337-AD7939BSU
Ultra Librarian 3D Model Ultra Librarian AD7939BSU CAD Model

Description

The AD7939BSU, crafted by the renowned Analog Devices Inc., stands as a testament to their commitment to excellence in the field of precision data conversion technology. This high-performance, multi-channel analog-to-digital converter (ADC) is designed to cater to the rigorous demands of advanced digital signal processing applications.

Key Features

  • Resolution: The AD7939BSU boasts an impressive resolution of 12 bits, ensuring accurate and detailed digital representations of analog signals.
  • Channel Count: Equipped with eight independent analog channels, this ADC allows for simultaneous sampling and processing of multiple signal inputs, enhancing system throughput and efficiency.
  • Conversion Rate: With a swift conversion rate, the device is capable of handling high-speed applications, delivering quick and reliable performance when timing is critical.
  • Interface: The inclusion of a parallel interface ensures seamless communication with microprocessors and digital systems, facilitating easy integration into a wide array of electronic designs.
  • Versatility: The AD7939BSU is designed to operate over a wide range of supply voltages, making it a versatile choice for various power environments and system architectures.

Applications

The AD7939BSU is ideally suited for a variety of applications where precision ADC is crucial. Some of these applications include:

  • Medical Imaging Systems
  • Data Acquisition Systems
  • Instrumentation and Control Systems
  • Communications Infrastructure

Reliability and Support

Analog Devices Inc. is known for their unwavering commitment to quality and reliability. The AD7939BSU is no exception, built to meet stringent industry standards and backed by comprehensive technical support. Customers can expect robust performance and longevity, ensuring their products maintain precision over time.

Ordering Information

The AD7939BSU is available for order through Analog Devices Inc. or their authorized distributors. For detailed specifications, sample requests, or additional product information, customers are encouraged to visit the official Analog Devices Inc. website or contact their sales representatives.

You May Also Be Interested in

Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9308 $65.5848
13+ $8.9690 $116.5970
20+ $8.6886 $173.7720
28+ $8.4084 $235.4352
36+ $8.1281 $292.6116
48+ $7.2873 $349.7904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,650 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess