EN
  • EN
  • DE
  • IT

AD7948BRZ

Part No AD7948BRZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT MULTIPLYING 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 12
Number of D/A Converters 1
Settling Time 600μs (Typ)
Output Type Current - Unbuffered
Data Interface Parallel
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.5 (Maximum), ±0.5 (Maximum)
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 767519-AD7948BRZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD7948
Introduction Date January 26, 1998
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD7948BRZ CAD Model

Description

The AD7948BRZ is a high-performance, 14-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to offer exceptional accuracy and speed for a wide range of applications. This ADC features eight single-ended channels that provide a versatile interface for various signal types. With a sampling rate of up to 100 kilo-samples per second (kSPS), the AD7948BRZ delivers rapid data acquisition for real-time processing needs.

Key Features:

  • Resolution: 14-bit resolution ensures fine detail in the digital representation of analog signals, providing precise measurement capabilities.
  • Sampling Rate: Fast 100 kSPS allows for high-speed data acquisition, making it suitable for applications requiring quick response times and throughput.
  • Channel Count: The device includes 8 single-ended input channels, enabling it to handle multiple signal inputs simultaneously, which is ideal for multiplexed systems.
  • Interface: Equipped with a serial interface, the AD7948BRZ is easy to integrate into digital systems, offering straightforward communication with microcontrollers and digital signal processors.
  • Power Efficiency: The ADC operates with low power consumption, making it an excellent choice for battery-powered or energy-sensitive applications.
  • Package: The AD7948BRZ comes in a compact 20-lead SSOP (Shrink Small Outline Package), which is beneficial for space-constrained designs.

Applications:

The versatile nature of the AD7948BRZ allows it to be used in a variety of applications, including:

  • Data acquisition systems
  • Medical instruments
  • Communication systems
  • Industrial control systems
  • Instrumentation and test equipment

Product Summary:

The AD7948BRZ by Analog Devices Inc. is a robust and efficient solution for precision data conversion. With its combination of high resolution, multiple input channels, and fast sampling rate, this ADC is well-suited for sophisticated electronic systems requiring reliable and accurate analog-to-digital conversions. Whether used in medical, industrial, or communication settings, the AD7948BRZ stands out for its performance and ease of integration into complex electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 18BIT A-OUT 28SSOP
Lowest to $133.1369
Linear Technology
SINGLE 8-BIT I2C VOUT DAC WITH B / 8 Bit Digital to Analog Converter 1 TSOT-23-8
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT V-OUT 12DFN / 16 Bit Digital to Analog Converter 2 12-DFN (4x3)
Lowest to $26.0776
Renesas Electronics America
IC DAC 12BIT V-OUT 20TSSOP / 12 Bit Digital to Analog Converter 1 20-TSSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT V-OUT 20LFCSP
Need more? Email Us
Linear Technology
SINGLE 8-BIT I2C VOUT DAC WITH B / 8 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $5.1840
Analog Devices Inc.
IC DAC 16BIT A-OUT 24SSOP / 16 Bit Digital to Analog Converter 1 24-SSOP
Lowest to $133.3970
Analog Devices Inc.
IC DAC 12BIT V-OUT 16LFCSP
Need more? Email Us
Texas Instruments
IC DAC 10BIT V-OUT 16WQFN
Lowest to $15.9441

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.2181 $50.4362
5+ $20.6918 $103.4590
8+ $20.0452 $160.3616
11+ $19.3985 $213.3835
14+ $18.7519 $262.5266
18+ $16.8121 $302.6178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 758 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess