EN
  • EN
  • DE

AD797BRZ-REEL7

Part No AD797BRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Ultralow Distortion, Ultralow Noise Op Amp
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type General
Number of Circuits 1
SR - Slew Rate 20 V/μs
GBP - Gain Bandwidth Product 110MHz
-3db Bandwidth 8MHz
Current - Input Bias 250nA
Voltage - Input Offset 10μV
Operating Supply Current 8.2mA
Output Current per Channel 50mA
Dual Supply Voltage (±) ±5 V ~ 15 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1138056-AD797BRZ-REEL7
Manufacturer Homepage www.analog.com
Family Name AD797
Introduction Date September 06, 1996
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD797BRZ-REEL7 CAD Model

Description

AD797BRZ-REEL7 Ultra Low Noise Precision Op-Amp by Analog Devices Inc.

The AD797BRZ-REEL7 is a state-of-the-art monolithic operational amplifier from Analog Devices Inc. that stands out for its ultra-low noise performance and precision. It is a perfect solution for professional audio equipment, sensitive instrumentation, and other applications where a clean signal is paramount. The AD797 is designed to maintain high fidelity by offering an exceptionally low noise floor and a very low total harmonic distortion (THD).

Key Features

  • Ultra-Low Noise Performance: With a noise figure of just 0.9 nV/√Hz at 1 kHz, the AD797BRZ-REEL7 ensures that the signal integrity is maintained, making it ideal for high-end audio and other noise-sensitive applications.
  • Wide Bandwidth: The device offers a wide bandwidth of 110 MHz at a gain of +1, allowing it to handle a broad range of frequencies without compromising signal quality.
  • High Output Drive Capability: It can deliver up to ±10 V into a 600 Ω load, ensuring compatibility with a variety of audio equipment and other high-performance systems.
  • Excellent DC Precision: The AD797BRZ-REEL7 features low offset voltage and drift, enhancing the accuracy of the signal processing in precision applications.
  • DIP and SOIC Packaging: It is available in an 8-lead DIP and an 8-lead SOIC with a pin-compatible upgrade path for standard op-amps, which facilitates easy integration into existing designs.

Applications

  • Professional Audio Equipment
  • Microphone Preamplifiers
  • Phono Preamplifiers
  • Active Filters
  • Medical Imaging Systems
  • Spectral Analysis Equipment
  • Test and Measurement Instruments

The AD797BRZ-REEL7 is supplied in a reel package, which makes it suitable for automated assembly processes, ensuring efficient manufacturing and reduced production times. Analog Devices Inc. has a reputation for quality and reliability, and the AD797BRZ-REEL7 is no exception, providing unmatched performance for professionals who demand the very best in noise reduction and signal amplification.

Overall, the AD797BRZ-REEL7 by Analog Devices Inc. represents the pinnacle of op-amp design, offering unparalleled noise performance and precision, making it the go-to choice for high-end audio and precision instrumentation applications.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.1940 $68.3880
4+ $32.0299 $128.1196
5+ $30.9478 $154.7390
7+ $28.7836 $201.4852
10+ $27.7015 $277.0150
12+ $26.6194 $319.4328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,430 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess