EN
  • EN
  • DE

AD7988-1BRMZ

Part No AD7988-1BRMZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-Bit Lower Power
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series PulSAR
Packaging Tube
Resolution 16
Sampling Rate 100k
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI, DSP
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 2.375 V ~ 2.625 V
Voltage - Supply, Digital 2.375 V ~ 2.625 V
Operating Temperature Range -40°C ~ 125°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 1138065-AD7988-1BRMZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Family Name AD7988-1
Introduction Date February 02, 2012
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD7988-1BRMZ CAD Model

Description

Introducing the AD7988-1BRMZ by Analog Devices Inc.

The AD7988-1BRMZ is a precision 16-bit analog-to-digital converter (ADC) that offers a blend of performance, power efficiency, and size, making it an ideal choice for a wide range of data acquisition systems and portable devices. Manufactured by the renowned Analog Devices Inc., this ADC is part of their PulSAR® series, which is well-regarded for its high accuracy and reliability in critical applications.

One of the standout features of the AD7988-1BRMZ is its ultra-low power consumption. Operating from a single 2.5V power supply, it boasts a typical power dissipation of only 7.5 μW at a 10 kSPS throughput rate, which is exceptional for battery-powered devices where energy efficiency is paramount. The device also features a flexible power/throughput rate management system, allowing designers to optimize the trade-off between speed and power consumption for their specific application needs.

The AD7988-1BRMZ operates in a pseudo-differential input range of 0 V to VREF (with VREF up to 5.5 V), providing excellent flexibility in accommodating various signal sources. Its high impedance input is designed to connect directly to sensors and other signal sources, minimizing power loss and preserving signal integrity.

Designed with a small footprint, the AD7988-1BRMZ comes in a compact 10-lead MSOP (Mini Small Outline Package) that is highly suitable for space-constrained applications. Despite its diminutive size, it doesn't compromise on performance, offering a high dynamic range and a very low total harmonic distortion (THD) that ensures accurate and high-fidelity signal conversion.

Integration is made easy with its SPI-compatible serial interface, which supports standard SPI, QSPI™, MICROWIRE™, and DSP interface standards. This makes the AD7988-1BRMZ a versatile component that can be easily incorporated into a variety of digital systems.

Whether it's for precision medical instruments, handheld devices, or industrial control systems, the AD7988-1BRMZ is engineered to deliver top-notch performance where it matters most. Its combination of low power consumption, high precision, and small size makes it an excellent choice for designers looking to create efficient, high-performance products.

For more detailed specifications and application guidance, Analog Devices Inc. provides comprehensive datasheets and technical support for the AD7988-1BRMZ, ensuring that you can make the most out of this exceptional ADC in your next project.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.2565 $57.7695
7+ $15.8002 $110.6014
10+ $15.3064 $153.0640
14+ $14.8127 $207.3778
18+ $14.3189 $257.7402
24+ $12.8377 $308.1048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess