EN
  • EN
  • DE

AD7998BRU-0REEL

Part No AD7998BRU-0REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 20TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Obsolete
Number of Bits 12
Sampling Rate (Per Second) 188k
Number of Inputs 8
Input Type Single Ended
Data Interface I²C
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Features -
Temperature Range - Operating -40°C ~ 85°C
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Mounting Type Surface Mount
Base Product Number AD7998
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1377725-AD7998BRU-0REEL
Ultra Librarian 3D Model Ultra Librarian AD7998BRU-0REEL CAD Model

Description

The AD7998BRU-0REEL from Analog Devices Inc. is a high-performance, 8-channel, 12-bit Analog-to-Digital Converter (ADC) that provides a versatile solution for a wide range of data acquisition applications. This ADC is designed to offer exceptional accuracy and speed, making it an ideal choice for systems requiring high-resolution signal processing.

Key Features

  • Resolution: The AD7998BRU-0REEL boasts a 12-bit resolution, ensuring precise digital representation of analog signals.
  • Number of Channels: It features 8 single-ended input channels, which can be configured as 4 differential pairs, providing flexibility for various measurement configurations.
  • Sampling Rate: With a fast sampling rate, this ADC can handle high-speed signals without sacrificing accuracy or performance.
  • Interface: The device includes a user-friendly I2C-compatible serial interface, facilitating easy integration with a variety of microcontrollers and digital systems.
  • Low Power Consumption: Designed for power-sensitive applications, the AD7998BRU-0REEL offers a low power mode to reduce power consumption when not in active use.
  • Reference Voltage: It features an external reference voltage input, giving users the flexibility to set a desired full-scale range for the conversion process.
  • Supply Voltage: The ADC operates on a single 2.7V to 5.5V supply, accommodating a range of power supply options.

Applications

The AD7998BRU-0REEL is suitable for various applications, including:

  • Data acquisition systems
  • Medical instruments
  • Industrial process control
  • Battery-powered devices
  • Instrumentation and control systems

Package and Quality

Supplied in a compact TSSOP (Thin Shrink Small Outline Package), the AD7998BRU-0REEL is designed for space-constrained applications. The device is available on a reel, facilitating efficient handling and manufacturing processes. Analog Devices Inc. ensures high standards of quality and reliability, making the AD7998BRU-0REEL a dependable choice for precision ADC requirements.

Overall, the AD7998BRU-0REEL from Analog Devices Inc. stands out as a versatile and efficient solution for applications demanding high-speed, multi-channel analog-to-digital conversion with minimal power consumption.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8494 $68.5482
7+ $18.7480 $131.2360
10+ $18.1624 $181.6240
14+ $17.5768 $246.0752
17+ $16.9912 $288.8504
23+ $15.2333 $350.3659
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess