EN
  • EN
  • DE

OV02686-H38A

Part No OV02686-H38A
Manufacturer OmniVision Technologies Inc
Catalog Image Sensors, Camera
Description CAMERA CHIP SENSOR / CMOS Image Sensor 1616H x 1216V 1.75µm x 1.75µm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Mfr OmniVision Technologies Inc
Series CameraChip™
Package Tray
Type CMOS
Pixel Size 1.75µm x 1.75µm
Active Pixel Array 1616H x 1216V
Frames per Second 15
Voltage - Supply 1.8V, 2.8V
Package / Case Module
Temperature Range - Operating -30°C ~ 85°C
Base Product Number OV02686
MSL Level 3 (168 Hours)
HTSUS 0000.00.0000
Standard Package 85,000
Win Source Part Number 1012834-OV02686-H38A
Ultra Librarian 3D Model Ultra Librarian OV02686-H38A CAD Model

Description

The OV02686-H38A is an optical sensor image sensor camera from OmniVision Technologies Inc.

  • Series: CameraChip™
  • Sensor Type: CMOS
  • Package: Tray
  • Active Pixel Array: 1616H x 1216V
  • Pixel Size: 1.75µm x 1.75µm
  • Voltage Supply: 1.8V and 2.8V
  • Operating Temperature: -30°C to 85°C
  • Frames Per Second: 15
  • Package Type: Module
  • MSL Level: 3
  • HTSUS: 0000.00.0000

You May Also Be Interested in

Renesas Electronics America
8M CMOS IMAGE SENSOR / Image Sensor
Need more? Email Us
ON Semiconductor
IC IMAGE SENSOR LUPA1300 168PGA
Need more? Email Us
OmniVision Technologies Inc
SENSOR IMAGE / CMOS with Processor Image Sensor 1280H x 720V 4.2µm x 4.2µm 96-CLGA
Lowest to $84.8682
ON Semiconductor
CMOS IMAGE SENSOR / CMOS Image Sensor 728H x 560V 5.6µm x 5.6µm 63-IBGA (7.5x7.5)
Lowest to $134.3284
ON Semiconductor
MODULE / Image Sensor
Lowest to $21.6667
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-IBGA (9x9)
Lowest to $10.0669
ON Semiconductor
IMAGE SENSOR / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 48-ILCC (10x10)
Lowest to $134.3284
Toshiba Semiconductor and Storage
CCD LINEAR IMAGE SENSOR WDIP22 / CCD Image Sensor 8µm x 200µm 22-CERDIP
Lowest to $53.0134
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $23.9533

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess