EN
  • EN
  • DE

ADG202AKRREEL

Part No ADG202AKRREEL
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description IC Switch Quad SPST 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC N
Max Dual Supply Voltage 22 V
Maximum Operating Temperature 85 °C
Max Supply Voltage 25 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Bits 4
Number of Channels 4
Number of Inputs 4
Number of Outputs 4
Number of Pins 16
Packaging Tape and Reel
Power Dissipation 470 mW
RoHS Non-Compliant
Throw Configuration SPST
Win Source Part Number 1043451-ADG202AKRREEL
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADG202AKRREEL CAD Model

Description

The ADG202AKRREEL is a high-performance analog switch from Analog Devices Inc., renowned for its precision and reliability in signal routing applications. This component is part of the ADG202 series, which provides designers with a range of features that are essential for a wide array of electronic systems.

Key Features

  • Low Power Consumption: This switch is designed for efficient operation, minimizing power usage and heat generation, making it ideal for battery-powered and portable devices.
  • High Switching Speed: With its fast transition times, the ADG202AKRREEL is suitable for applications that require rapid signal routing, ensuring minimal delay and high signal fidelity.
  • Dual SPST Configuration: The switch arrangement provides flexibility, allowing it to be used in a variety of circuit topologies.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating different system voltages and ensuring compatibility with various logic families.
  • Low On-Resistance: The low on-resistance characteristic ensures minimal signal attenuation when the switch is closed, preserving signal integrity.
  • Improved Off Isolation: The device offers excellent off isolation, reducing the likelihood of crosstalk and signal leakage between channels.

Applications

The versatility of the ADG202AKRREEL makes it suitable for a wide range of applications, including but not limited to:

  • Data acquisition systems
  • Communication systems
  • Audio and video switching
  • Test equipment and instrumentation
  • Sample-and-hold circuits

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products. The ADG202AKRREEL undergoes rigorous testing to ensure it meets the stringent requirements for industrial and commercial use. Its robust design guarantees long-term reliability in a variety of environmental conditions.

Package and Availability

The ADG202AKRREEL is available in a reel package, facilitating easy integration into automated manufacturing processes. Its surface-mount design allows for a compact footprint on printed circuit boards, optimizing space without compromising performance.

You May Also Be Interested in

Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Mitsubishi
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
Amic
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
TDK Corporation
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4852 $61.9408
8+ $12.7059 $101.6472
13+ $12.3088 $160.0144
17+ $11.9117 $202.4989
22+ $11.5147 $253.3234
30+ $10.3235 $309.7050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 630 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess