EN
  • EN
  • DE

AD80008BSU

Part No AD80008BSU
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1043095-AD80008BSU
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD80008BSU CAD Model

Description

The AD80008BSU is a state-of-the-art integrated circuit from Analog Devices Inc., designed for high-performance applications that require fast and accurate signal processing. This component is part of the AD8000 series, which is renowned for its high-speed data converters and amplifiers.

Key Features

  • High-Speed Performance: The AD80008BSU offers exceptional speed, making it suitable for applications that need rapid data acquisition and processing.
  • Accuracy: Precision is at the core of this IC, ensuring that signals are processed with minimal error, which is critical for high-stakes applications.
  • Low Power Consumption: Despite its high-speed capabilities, the device is designed to be energy efficient, which helps in minimizing power usage and heat generation.
  • Robust Design: With its solid construction, the AD80008BSU is built to withstand the rigors of demanding environments, ensuring reliability and longevity.

Applications

The versatility of the AD80008BSU allows it to be used in a wide range of applications, including but not limited to:

  • Medical Imaging Systems
  • Professional Video Equipment
  • High-speed Data Acquisition Systems
  • Communication Infrastructure
  • Aerospace and Defense Electronics
  • Test and Measurement Instruments

Technical Specifications

Parameter Value
Package Type SU
Operating Temperature Range Specified by Analog Devices
Supply Voltage As specified in the datasheet
Number of Channels Based on the AD8000 series configuration
Bandwidth Defined by the series' performance characteristics

For detailed technical specifications, reference the AD80008BSU datasheet provided by Analog Devices Inc. The datasheet includes comprehensive information on the operational parameters, pin configurations, and application notes to ensure optimal integration into your system.

You May Also Be Interested in

Sony
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
ADI Electronics
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Murata Electronics North America
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess