The Z0844206PSCZ80-SIO2, manufactured by Zilog, is a Serial Input/Output (SIO) controller designed to interface Z80 microprocessor systems with serial communication channels. It is a key component for implementing asynchronous and synchronous serial data transfer in embedded systems and computer peripherals.
Applications
- Data communication systems
- Industrial control equipment
- Computer peripherals (e.g., printers, modems)
- Networking devices
- Embedded systems requiring serial communication
Features
- Two independent full-duplex serial channels
- Asynchronous and synchronous operation modes
- Programmable baud rate generator
- Interrupt control capabilities
- DMA (Direct Memory Access) compatibility
- Comprehensive error detection mechanisms (e.g., parity, overrun, framing errors)
Benefits
- Versatile serial communication interface for Z80 systems
- Enables reliable data transfer with error detection
- Reduces CPU overhead through DMA support
- Flexible baud rate selection for various communication standards
- Simplified system integration with interrupt handling
Additional Details
The Z0844206PSCZ80-SIO2 supports various serial communication protocols, including asynchronous formats like UART and synchronous formats like SDLC/HDLC. It offers programmable options for character length, parity, and stop bits, enabling compatibility with a wide range of serial devices. The on-chip baud rate generator allows for precise control over the communication speed, ensuring accurate data transmission and reception. The device also features comprehensive interrupt control, allowing the Z80 CPU to efficiently manage serial communication events. Furthermore, the DMA compatibility reduces the CPU's workload by enabling direct data transfer between memory and the serial channels. Error detection mechanisms such as parity checking, overrun detection, and framing error detection ensure the integrity of the transmitted and received data.
This chip typically comes in a plastic or ceramic DIP (Dual In-line Package). Consult the Zilog documentation for precise electrical characteristics (voltage levels, timing diagrams, power consumption) and pinout diagrams. The SIO/2 is an enhanced version of the SIO, with improved features for networking and advanced serial communication applications.