EN
  • EN
  • DE

AD8002ARM

Part No AD8002ARM
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CF DUAL LP LDIST 8MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Amplifier Type Current Feedback
Number of Circuits 2
Slew Rate 1200V/µs
-3db Bandwidth 600 MHz
Current - Input Bias 5 µA
Voltage - Input Offset 2 mV
Current - Supply 10mA (x2 Channels)
Current - Output / Channel 70 mA
Voltage - Supply Span (Min) 6 V
Voltage - Supply Span (Max) 12 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number AD8002
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 555393-AD8002ARM
Ultra Librarian 3D Model Ultra Librarian AD8002ARM CAD Model

Description

Product Overview: AD8002ARM by Analog Devices Inc.

The AD8002ARM is a high-performance, dual current feedback operational amplifier from Analog Devices Inc., designed to deliver fast settling times and high slew rates, making it an ideal choice for video and high-speed signal processing applications. This operational amplifier features a wide bandwidth and low distortion, ensuring crisp and clear signal amplification for a variety of demanding applications.

Key Features:

  • High Speed: The AD8002ARM offers a phenomenal 600 MHz bandwidth at a gain of +2, which allows for rapid signal processing without sacrificing quality.
  • Low Distortion: With a Total Harmonic Distortion (THD) of -63 dBc at 20 MHz, this op-amp ensures high-fidelity signal amplification, making it suitable for precision applications.
  • High Slew Rate: A high slew rate of 2300 V/µs enables the AD8002ARM to handle quick changes in input signals, which is crucial for maintaining signal integrity in fast-paced environments.
  • Dual Amplifier Design: The dual amplifier configuration allows for flexible circuit designs, including differential or independent channel operation.
  • Low Power Consumption: Despite its high-speed capabilities, the AD8002ARM operates with a low supply current of 7.0 mA per amplifier, making it an efficient choice for power-sensitive designs.

Applications:

  • Video and Broadcast Equipment
  • High-Speed Data Acquisition Systems
  • Professional Cameras and Imaging Systems
  • Test and Measurement Instruments
  • Communication Infrastructure

Technical Specifications:

  • Supply Voltage: ±5 V to ±6 V
  • Operating Temperature Range: -40°C to +85°C
  • Package: 8-Lead SOIC (Small Outline Integrated Circuit)
  • RoHS Compliant: Yes

The AD8002ARM by Analog Devices Inc. is a robust choice for designers looking to push the boundaries of speed and performance in their signal processing applications. It delivers the precision and reliability expected from a leading semiconductor manufacturer, ensuring that your projects maintain the highest standards of quality and efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Texas Instruments
IC OPAMP
Lowest to $1.9645
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5125 $62.5625
12+ $10.2667 $123.2004
18+ $9.9459 $179.0262
24+ $9.6251 $231.0024
32+ $9.3042 $297.7344
42+ $8.3416 $350.3472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess