EN
  • EN
  • DE

AD8003ACPZ

Part No AD8003ACPZ
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816595-AD8003ACPZ
Ultra Librarian 3D Model Ultra Librarian AD8003ACPZ CAD Model

Description

AD8003ACPZ Triple Current Feedback Op Amp

The AD8003ACPZ is a high-performance triple current feedback operational amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This component is known for its exceptional speed and accuracy, making it an ideal choice for video and high-speed signal processing applications.

The AD8003ACPZ offers a wide bandwidth of 1.5 GHz at a gain of +2, which allows it to handle high-speed signals with minimal distortion. This makes it particularly suitable for driving high-performance ADCs or for use in video processing circuits, where maintaining signal integrity is crucial. Additionally, the op amp features a fast slew rate of 4000 V/μs, ensuring that it can respond quickly to changes in the input signal, which is vital for maintaining the fidelity of high-speed data streams.

With a low differential gain and phase error, the AD8003ACPZ is optimized for broadcast-quality video systems. It ensures that the colors and brightness levels in video signals are accurately reproduced, preventing artifacts that can degrade the viewing experience. Furthermore, the device has a low distortion of -88 dBc at 20 MHz, which is essential for maintaining signal purity in demanding applications such as medical imaging and professional audio equipment.

The AD8003ACPZ operates with a supply voltage range from ±2.5 V to ±5.5 V, providing designers with flexibility in various circuit configurations. Its output current of 50 mA makes it capable of driving heavy loads without compromising performance. Additionally, the amplifier comes in a compact 20-lead LFCSP (Lead Frame Chip Scale Package) that saves valuable board space while still delivering robust functionality.

Analog Devices Inc. has equipped the AD8003ACPZ with features like disable/power-down functionality, which allows users to reduce power consumption when the op amp is not in active use. This feature is particularly useful in battery-powered devices and energy-sensitive applications.

In summary, the AD8003ACPZ from Analog Devices Inc. is a versatile, high-speed triple current feedback operational amplifier that excels in a wide range of applications requiring high bandwidth, fast slew rates, and low distortion. Its performance characteristics make it an excellent choice for designers looking to create high-quality video, communication, and instrumentation systems.

You May Also Be Interested in

Digi International
6355-SR16 LTE ROUTER; 5 PORT GIG / 4G/3G EDGE, EV-DO, GPRS, GSM, HSPA+, LTE, UMTS Router AT&T, Sprint, Verizon Ethernet, USB
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Red Lion Controls
FULL ROUTER CAPABILITY, SIXVIEW / 4G LTE Router AT&T Ethernet, RS-232
Need more? Email Us
Phoenix Contact
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Digi International
DIGI IX20 GLB CAT-4 + ACCESSORIE / 4G EDGE, GPRS, LTE Router Ethernet, RJ-45, RS-232
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2149 $64.8596
8+ $13.3045 $106.4360
12+ $12.8888 $154.6656
17+ $12.4730 $212.0410
21+ $12.0572 $253.2012
28+ $10.8099 $302.6772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,318 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess