EN
  • EN
  • DE

AD8004ANZ

Part No AD8004ANZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Quad 3000 V/mu s, 35 mW Current Feedback Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Part Status Obsolete(EOL)
Amplifier Type Current Feedback
Number of Circuits 4
SR - Slew Rate 3000 V/μs
-3db Bandwidth 250MHz
Current - Input Bias 40μA
Voltage - Input Offset 1mV
Operating Supply Current 14mA
Output Current per Channel 50mA
Dual Supply Voltage (±) 4 V ~ 12 V, ±2 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Win Source Part Number 1138086-AD8004ANZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD8004
Introduction Date August 12, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD8004ANZ CAD Model

Description

Introducing the AD8004ANZ High-Speed Operational Amplifier

The AD8004ANZ is a cutting-edge, quad high-speed operational amplifier developed by Analog Devices Inc. This component is designed to deliver exceptional performance with a wide range of applications in mind, from telecommunications to imaging systems and beyond. With its impressive slew rate and low power consumption, the AD8004ANZ is an ideal choice for any design requiring precise and efficient signal amplification.

Key Features of the AD8004ANZ

  • High-Speed Performance: The AD8004ANZ boasts a 3000 V/μs slew rate, ensuring fast and accurate response times for high-frequency signals.
  • Wide Bandwidth: With a 120 MHz bandwidth, this operational amplifier is capable of handling a broad spectrum of signals, making it versatile for various high-speed applications.
  • Low Power Consumption: Efficiency is paramount in modern electronic designs, and the AD8004ANZ addresses this with a low supply current of just 7 mA per amplifier, minimizing power drain in your circuits.
  • Low Distortion: The device offers low harmonic distortion, which is critical for maintaining signal integrity in audio, video, and communication systems.
  • Flexible Supply Voltage: Operating with a supply voltage range from ±2.5 V to ±6 V, the AD8004ANZ provides designers with the flexibility to integrate it into various power environments.

Applications

The AD8004ANZ is adept at handling a multitude of applications, including but not limited to:

  • Professional video electronics
  • CCD imaging systems
  • Test and measurement equipment
  • Telecommunications
  • ADC/DAC buffering
  • Audio processing

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the AD8004ANZ is no exception. This operational amplifier is built to meet high standards of reliability and performance, ensuring that it operates effectively even under demanding conditions. The AD8004ANZ is available in a standard 14-lead PDIP package, making it easy to integrate into your existing PCB layouts.

Whether you are designing high-speed data acquisition systems, working on advanced audio equipment, or developing communication infrastructure, the AD8004ANZ from Analog Devices Inc. is a robust and reliable solution that will help you achieve your design goals with precision and efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9740 $59.8700
12+ $9.8249 $117.8988
19+ $9.5179 $180.8401
26+ $9.2108 $239.4808
33+ $8.9038 $293.8254
44+ $7.9827 $351.2388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess