EN
  • EN
  • DE

AD8009ARZ

Part No AD8009ARZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Single High Speed Amplifier ±6V/12V 8-Pin SOIC N Tube / IC OPAMP CFA 1GHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type Current Feedback
Number of Circuits 1
Slew Rate 5500 V/μs
-3db Bandwidth 1GHz
Current - Input Bias 50μA
Voltage - Input Offset 2mV
Operating Supply Current 16mA
Channel Output Current 175mA
Supply Voltage - Operating 5 V to 12 V, ±2.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 008298-AD8009ARZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD8009
Introduction Date August 18, 1997
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD8009ARZ CAD Model

Description

The AD8009ARZ is a cutting-edge, high-performance current feedback amplifier designed by Analog Devices Inc. This component is renowned for its exceptional speed and high output current, making it an ideal choice for a wide range of applications, including video and high-speed signal processing.

With an impressive slew rate of 5000 V/μs and a bandwidth of 1 GHz when set to a gain of +2, the AD8009ARZ is engineered to deliver superior performance in environments where rapid signal transition times are crucial. Its ability to drive capacitive loads, while maintaining stability, is a testament to its robust design. This feature is particularly beneficial in driving A/D converters or buffering high-speed DACs.

The AD8009ARZ operates over a supply voltage range of ±2.5 V to ±5.5 V, providing the flexibility needed for various power supply configurations. Its output voltage swing extends to within 1.5 V of the rails, ensuring maximum dynamic range which is essential for high-resolution applications.

One of the key advantages of the AD8009ARZ is its low distortion and noise characteristics. With a THD (Total Harmonic Distortion) of -80 dBc at 20 MHz, this amplifier maintains signal integrity, making it suitable for high-fidelity audio and instrumentation applications. Additionally, the low noise figure of 7 nV/√Hz at 1 kHz minimizes signal degradation due to noise, further enhancing its performance in sensitive applications.

This amplifier comes in a compact SOIC-8 package, which is a space-saving solution for densely populated boards. The AD8009ARZ is also available in a standard industrial temperature range, making it reliable for use in harsh environments.

Overall, the AD8009ARZ from Analog Devices Inc. is a top-tier amplifier that provides unmatched speed, accuracy, and reliability for engineers and designers looking to push the boundaries of their high-speed circuit designs.

Key Features:

  • High slew rate: 5000 V/μs
  • Wide bandwidth: 1 GHz (G = +2)
  • High output current: 175 mA
  • Low distortion: -80 dBc at 20 MHz
  • Low noise: 7 nV/√Hz at 1 kHz
  • Flexible power supply range: ±2.5 V to ±5.5 V
  • Output voltage swing to within 1.5 V of the rails
  • Stable with capacitive loads
  • Compact SOIC-8 package

You May Also Be Interested in

ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $7.1279

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3214 $53.1424
33+ $3.1072 $102.5376
50+ $3.0000 $150.0000
72+ $2.7857 $200.5704
94+ $2.6786 $251.7884
117+ $2.5715 $300.8655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess