EN
  • EN
  • DE

AD8011AR-EBZ

Part No AD8011AR-EBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Op Amps
Description BOARD EVAL FOR AD8011AR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Channels per IC 1 - Single
Amplifier Type Current Feedback
Board Type Bare (Unpopulated)
Supplied Contents Board(s)
Utilized IC / Part 8-SOIC Package
Win Source Part Number 767532-AD8011AR-EBZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD8011
Introduction Date October 25, 1995
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AD8011AR-EBZ CAD Model

Description

The AD8011AR-EBZ from Analog Devices Inc. is a high-performance, single-channel amplifier evaluation board designed to showcase the capabilities of the AD8011, a high-speed current feedback operational amplifier. This compact and versatile module is an ideal solution for designers and engineers looking to test or prototype systems requiring high bandwidth and fast settling times.

Key Features

  • High-Speed Performance: The AD8011AR-EBZ offers an impressive slew rate and a wide bandwidth, making it suitable for video, cable drivers, and high-speed communication applications.
  • Low Power Consumption: Despite its high-speed capabilities, this evaluation board operates on low power, making it an energy-efficient choice for battery-powered devices and portable applications.
  • Flexible Power Supply: The board can operate with a single +5 V supply or dual supplies of ±5 V, providing adaptability to different power environments.
  • Easy Integration: With industry-standard connectors and footprint, the AD8011AR-EBZ can be easily integrated into existing systems without the need for complex re-engineering.
  • Comprehensive Documentation: Analog Devices Inc. provides detailed documentation, including schematics, layout files, and application notes, to facilitate rapid development and deployment.

Applications

The versatility of the AD8011AR-EBZ makes it suitable for a wide range of applications, including:

  • High-speed data acquisition systems
  • Video processing equipment
  • Cable driving for high-resolution monitors and cameras
  • Test and measurement instrumentation
  • Communication systems requiring high bandwidth

Why Choose AD8011AR-EBZ?

The AD8011AR-EBZ evaluation board is an excellent choice for developers looking to leverage the high-speed operational capabilities of the AD8011 amplifier in a user-friendly format. With its robust design, low power consumption, and extensive support material, this board simplifies the process of prototyping and testing, accelerating time-to-market for innovative electronic products.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD DUAL OPAMP RRO
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4930-1YCP
Need more? Email Us
Texas Instruments
EVAL BOARD DUAL OPAMP 8-SOIC SMT / - pval(183) Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADA4807
Need more? Email Us
MaxLinear Inc
EVAL BOARD RAIL-TO-RAIL AMP DUAL / - pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR OPA818
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4841-2YRM
Lowest to $6.7827
Texas Instruments
BOARD EVAL HS MONO AMP SOT23 / - pval(183) Evaluation Board
Need more? Email Us
MaxLinear Inc
EVAL BOARD AMP QUAD, 550MHZ, 1,5 / - pval(183) Evaluation Board
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess