EN
  • EN
  • DE

AD8018AR-REEL7

Part No AD8018AR-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC XDSL LINE DVR R-R 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Protocol xDSL
Number of Drivers/Receivers 2/0
Supply Voltage - Operating 3.3 V to 8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 118681-AD8018AR-REEL7
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Industrial, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian AD8018AR-REEL7 CAD Model

Description

Product Overview: AD8018AR-REEL7

The AD8018AR-REEL7 is a high-performance, single-supply, rail-to-rail output current feedback amplifier designed by Analog Devices Inc. This amplifier is well-suited for a wide range of applications, including telecommunications, portable and battery-powered devices, and audio systems due to its low power consumption and wide bandwidth.

Key Features

  • Supply Voltage: The device operates on a single supply voltage ranging from 3.3V to 12V, making it versatile for various circuit designs and ensuring compatibility with both low-voltage and standard systems.
  • Output Current: It is capable of delivering a substantial output current of up to 80mA, which is ideal for driving heavy loads or for use in line-driver applications.
  • Bandwidth: Featuring a wide bandwidth of 180MHz, the AD8018AR-REEL7 provides excellent frequency response for high-speed signal processing tasks.
  • Slew Rate: With a fast slew rate of 200 V/μs, this amplifier is able to handle rapid changes in input signals without distortion, making it suitable for video and high-speed data applications.
  • Low Distortion: The device offers low harmonic distortion, which is critical for maintaining signal fidelity in audio and communication systems.
  • Package: The AD8018AR-REEL7 comes in a compact surface-mount package and is supplied on a 7-inch reel, facilitating efficient assembly for high-volume production.

Applications

This versatile amplifier can be used in a variety of applications, including:

  • Active filters
  • ADC/DAC buffers
  • Audio and video signal processing
  • Cable drivers
  • Communications equipment
  • Portable and battery-powered devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD8018AR-REEL7 is no exception. It is built to meet high standards of performance and reliability, ensuring long-term stability and operation in demanding environments.

Ordering Information

The AD8018AR-REEL7 is available for order in bulk quantities. For detailed pricing and availability, customers should contact Analog Devices Inc. or an authorized distributor.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
Need more? Email Us
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess