EN
  • EN
  • DE

AD80285BBCZ

Part No AD80285BBCZ
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816606-AD80285BBCZ
Ultra Librarian 3D Model Ultra Librarian AD80285BBCZ CAD Model

Description

Introducing the AD80285BBCZ from Analog Devices Inc.

The AD80285BBCZ is a state-of-the-art, high-performance digital signal processor (DSP) brought to you by Analog Devices Inc., a leader in the semiconductor industry. This powerful component is designed to cater to a wide range of applications that require efficient signal processing, such as industrial control systems, automotive electronics, communication infrastructure, and consumer electronics.

Key Features

  • High Processing Power: Equipped with a robust architecture that enables high-speed mathematical computations, making it ideal for complex algorithms and signal processing tasks.
  • Energy Efficiency: The AD80285BBCZ operates with exceptional power efficiency, which is critical for portable and battery-powered devices, ensuring longer operational times and reduced energy costs.
  • Advanced Integration: This DSP integrates multiple functionalities into a single chip, which can significantly reduce the overall system footprint and simplify the design process for engineers.
  • Wide Operating Temperature Range: Built to withstand harsh environments, it operates reliably across a broad temperature range, ensuring consistent performance in industrial and automotive applications.

Technical Specifications

  • Package: The AD80285BBCZ is available in a compact, surface-mount package that is suitable for space-constrained applications.
  • Interface: It offers a variety of interfacing options, including SPI, I2C, and UART, providing flexibility in system design and compatibility with a wide range of peripherals and other components.
  • Memory: The device includes onboard memory, which can be utilized for data storage and code execution, reducing the need for external memory components.

Applications

The versatility of the AD80285BBCZ makes it an excellent choice for a multitude of applications. In the realm of industrial control, it can be used for motor control, sensor data analysis, and real-time system monitoring. For automotive systems, it supports advanced driver-assistance systems (ADAS), infotainment, and telematics. In communications, it plays a critical role in network routers, base stations, and wireless infrastructure. Additionally, its capabilities are well-suited for high-end audio processing, medical imaging, and other consumer electronics that demand high-speed signal processing.

With its robust feature set and high reliability, the AD80285BBCZ from Analog Devices Inc. represents a cutting-edge solution for your digital signal processing needs, driving innovation and performance in your products.

You May Also Be Interested in

Comet America, LP
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7073 $59.5606
53+ $2.2211 $117.7183
81+ $2.1518 $174.2958
111+ $2.0825 $231.1575
144+ $2.0132 $289.9008
192+ $1.8053 $346.6176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,650 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess