EN
  • EN
  • DE

AD80293ABBCZ-2

Part No AD80293ABBCZ-2
Manufacturer Analog Devices Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case BGA
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 744220-AD80293ABBCZ-2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD80293ABBCZ-2 CAD Model

Description

Analog Devices Inc. presents the AD80293ABBCZ-2, a cutting-edge solution designed for high-performance signal processing applications. This precision integrated circuit is crafted to meet the rigorous demands of both industrial and consumer markets, offering unparalleled accuracy and reliability.

Key Features

  • High Precision: The AD80293ABBCZ-2 boasts exceptional precision, making it ideal for applications requiring accurate signal conversion and management.
  • Low Noise: Engineered to minimize noise interference, this product ensures clean signal processing, which is critical for high-fidelity audio applications and sensitive instrumentation.
  • Robust Performance: With its robust design, the AD80293ABBCZ-2 is capable of operating under a wide range of temperatures and conditions, making it a reliable choice for challenging environments.
  • Energy Efficient: This component is optimized for low power consumption, which is essential for portable and battery-powered devices, helping to extend operational life and reduce energy costs.

Applications

The versatility of the AD80293ABBCZ-2 allows it to be used in a variety of applications, including but not limited to:

  • Medical Imaging Systems
  • Professional Audio Equipment
  • Instrumentation and Measurement Devices
  • Industrial Control Systems
  • Data Acquisition Systems

Technical Specifications

Parameter Value
Package / Case Chip Scale Package (CSP)
Operating Temperature Specified for a range of temperatures
Supply Voltage Optimized for low-voltage operations
Mounting Type Surface Mount

For those seeking a high-quality, reliable signal processing component, the AD80293ABBCZ-2 from Analog Devices Inc. represents a premier choice. With its combination of precision, low noise, and energy efficiency, it stands out as an essential building block for a wide array of electronic systems.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.7612 $72.7612
2+ $59.7015 $119.4030
3+ $57.8359 $173.5077
4+ $55.9702 $223.8808
5+ $54.1045 $270.5225
7+ $48.5075 $339.5525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 225 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess