EN
  • EN
  • DE

AD8031

Part No AD8031
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 2.7 V, 800 uA, 80 MHz Rail-to-Rail I/O Amplifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1138137-AD8031
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8031 CAD Model

Description

AD8031 FastFET™ Op Amps from Analog Devices Inc.

The AD8031 from Analog Devices Inc. is a high-performance, voltage feedback operational amplifier that boasts a unique combination of high speed, precision, and low power consumption. Designed with the proprietary XFCB process, the AD8031 is part of the FastFET™ line of amplifiers, which are optimized for high-speed signal processing applications.

This operational amplifier offers a wide bandwidth of 80 MHz and a fast slew rate of 80 V/µs, making it an excellent choice for video electronics, A/D converters, and general-purpose high-speed amplification tasks. Despite its high-speed capabilities, the AD8031 maintains a low supply current of just 2.7 mA per amplifier, which is impressive for such a high-performance device.

With a low input bias current of 2 pA and an offset voltage of 2.5 mV, the AD8031 provides the precision required for high-end applications. Its rail-to-rail output swing ensures maximum dynamic range, which is particularly beneficial in low voltage applications. The amplifier operates over a wide supply range of 2.7 V to 12 V, allowing it to be used in both single-supply and dual-supply configurations for maximum flexibility.

The AD8031 is available in a compact 8-lead MSOP package and an 8-lead SOIC package, making it suitable for space-constrained applications. Its performance is specified over the extended industrial temperature range (-40°C to +85°C), ensuring reliability in a broad range of environments.

Key features of the AD8031 include:

  • Wide bandwidth: 80 MHz
  • Fast slew rate: 80 V/µs
  • Low supply current: 2.7 mA/amplifier
  • Low input bias current: 2 pA
  • Offset voltage: 2.5 mV
  • Rail-to-rail output swing
  • Wide supply range: 2.7 V to 12 V
  • Compact packaging options: MSOP and SOIC
  • Specified temperature range: -40°C to +85°C

Whether for professional-grade video systems, portable devices, or any application requiring a blend of speed and power efficiency, the AD8031 from Analog Devices Inc. stands out as a robust solution that doesn't compromise on performance.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1266 $59.4054
46+ $2.5653 $118.0038
70+ $2.4856 $173.9920
97+ $2.4059 $233.3723
125+ $2.3250 $290.6250
167+ $2.0848 $348.1616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess