EN
  • EN
  • DE

AD8034ARTZ-REEL

Part No AD8034ARTZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 2 CIRCUIT SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Voltage Feedback Amplifier 2 Circuit Rail-to-Rail SOT-23-8
Manufacturer Analog Devices Inc.
Series FastFET™
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package SOT-23-8
Case / Package SOT-23-8
Family Name AD8034
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859703-AD8034ARTZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD8034ARTZ-REEL CAD Model

Description

Product Overview: AD8034ARTZ-REEL

The AD8034ARTZ-REEL from Analog Devices Inc. is a high-performance, fastFET™ operational amplifier that offers a blend of speed, precision, and low power consumption, making it an ideal choice for a wide range of applications. This dual amplifier is part of the industry-leading portfolio of Analog Devices, renowned for its innovative and reliable semiconductor products.

Key Features

  • High Speed: With a slew rate of 160 V/µs and a bandwidth of 80 MHz, the AD8034ARTZ-REEL is designed to handle fast signals with ease, making it suitable for high-speed data acquisition systems, filters, and amplifiers.
  • Low Power Consumption: The device operates with a low supply current of just 4.0 mA per amplifier, which is beneficial for battery-powered equipment and energy-sensitive applications.
  • Wide Supply Range: It can be powered by a single supply voltage ranging from +3 V to +12 V or dual supplies from ±1.5 V to ±6 V, providing flexibility in various circuit designs.
  • Stable Over Capacitive Loads: The operational amplifier is designed to be stable while driving capacitive loads, which is critical for maintaining signal integrity in buffer and filter circuits.
  • Low Input Bias Current: With an input bias current of only 1 pA, the AD8034ARTZ-REEL is suitable for high-impedance sensor interfaces and precision integrators.

Applications

The versatility of the AD8034ARTZ-REEL allows it to be used in a variety of applications, including but not limited to:

  • Active filters and amplifiers
  • Photodiode preamplifiers
  • ADC/DAC buffers
  • Portable and battery-powered equipment
  • Test and measurement systems
  • Video and communications equipment

The AD8034ARTZ-REEL is available in a compact SOT-23-8 package and is part of a tape and reel packaging, denoted by the "REEL" suffix, which facilitates automated assembly processes for mass production. With its combination of speed, precision, and low power, this operational amplifier is an excellent choice for designers seeking to optimize their systems for performance and efficiency.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4479 $54.4790
23+ $4.4701 $102.8123
35+ $4.3304 $151.5640
48+ $4.1907 $201.1536
62+ $4.0510 $251.1620
83+ $3.6320 $301.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess