EN
  • EN
  • DE

AD8039AR

Part No AD8039AR
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC VOLTAGE FEEDBACK 2 CIRC 8SOIC / Voltage Feedback Amplifier 2 Circuit 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Amplifier Type Voltage Feedback
Number of Circuits 2
Slew Rate 425V/µs
-3db Bandwidth 350 MHz
Current - Input Bias 400 nA
Voltage - Input Offset 500 µV
Current - Supply 1mA (x2 Channels)
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 12 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AD8039
Standard Package 98 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 38850-AD8039AR
Ultra Librarian 3D Model Ultra Librarian AD8039AR CAD Model

Description

Analog Devices Inc. AD8039AR Low Power, 350 MHz Voltage Feedback Amplifiers

The AD8039AR from Analog Devices Inc. is a high-performance voltage feedback amplifier that combines low power consumption with a high bandwidth of 350 MHz, making it an excellent choice for a wide range of applications. This dual amplifier is designed to offer a balance of speed, precision, and power efficiency, which is ideal for battery-powered devices, portable equipment, and applications requiring high-speed signal processing.

The AD8039AR operates from a single supply voltage of +3 V to +12 V or dual supplies of ±1.5 V to ±6 V, providing design flexibility for various circuit configurations. With its low power consumption of just 4.4 mA per amplifier, the AD8039AR is optimized for power-sensitive applications without sacrificing dynamic performance.

Featuring a fast settling time and a slew rate of 1600 V/µs, the AD8039AR is well-suited for driving analog-to-digital converters (ADCs) and for use in high-speed filtering, amplification, and signal conditioning circuits. Its low distortion and high output current drive capability also make it a good fit for video and communications equipment.

The AD8039AR offers a low input bias current of 6 pA and a low offset voltage of 2.5 mV, which ensures accurate signal amplification with minimal error introduction. Additionally, the device includes an enable/disable feature that allows the user to reduce power consumption further when the amplifier is not in use.

Encased in a robust 8-lead SOIC package, the AD8039AR is designed for durability and ease of integration into various electronic systems. Its compact form factor and exceptional performance characteristics make it an ideal choice for designers looking for a reliable amplifier solution that does not compromise on efficiency or speed.

Whether used in active filters, buffer amplifiers, integrators, or other high-speed circuits, the AD8039AR from Analog Devices Inc. stands out as a versatile component that can help achieve optimal performance in a multitude of electronic designs.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3575 $58.8600
20+ $6.0369 $120.7380
30+ $5.8482 $175.4460
41+ $5.6595 $232.0395
53+ $5.4709 $289.9577
71+ $4.9050 $348.2550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess