The AD8039ARZ-REEL is a high-performance, low-power voltage feedback amplifier from Analog Devices Inc. This component is part of a family of fast amplifiers that bring precision and bandwidth together, effectively bridging the gap between high-speed and precision amplifiers. The AD8039ARZ-REEL is ideal for a wide range of applications including medical instrumentation, ATE equipment, and high-quality video systems.
Key Features
- High Speed: With a 350 MHz bandwidth (-3 dB point) and a 280 V/µs slew rate, the AD8039ARZ-REEL is designed for applications that require high-speed signal processing.
- Low Distortion: The amplifier offers very low harmonic distortion, making it suitable for precision signal acquisition and processing tasks.
- Low Power: Despite its high-speed capabilities, the device consumes just 4.4 mA of current per amplifier, which is beneficial for power-sensitive applications.
- Dual Amplifier Design: It features a dual amplifier configuration, providing design flexibility and space-saving advantages on a circuit board.
- Wide Supply Voltage Range: The device operates with a supply voltage ranging from ±2.7 V to ±6 V, which allows for versatile power management in different system architectures.
- Output Swing: The amplifier provides rail-to-rail output swing, which maximizes the dynamic range within a given supply voltage.
Applications
- Active Filters
- ADC/DAC Buffering
- Video and RF Amplification
- Signal Conditioning
- Imaging Systems
- Test Equipment
Product Specifications
Parameter
Value
Part Number
AD8039ARZ-REEL
Manufacturer
Analog Devices Inc.
Bandwidth
350 MHz
Slew Rate
280 V/µs
Supply Current
4.4 mA
Supply Voltage Range
±2.7 V to ±6 V
With its robust feature set and performance specifications, the AD8039ARZ-REEL from Analog Devices Inc. is an excellent choice for designers looking to balance speed, precision, and power efficiency in their electronic designs.