EN
  • EN
  • DE

AD8042AR-REEL7

Part No AD8042AR-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 170MHZ RRO 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Voltage Feedback
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 225 V/μs
-3db Bandwidth 170MHz
Current - Input Bias 1.2μA
Voltage - Input Offset 3mV
Operating Supply Current 6mA
Channel Output Current 50mA
Supply Voltage - Operating 3 V to 12 V, ±1.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 128211-AD8042AR-REEL7
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Imaging, Video & Vision, Signal Processing, Sensing & Instrumentation, Portable Devices
Ultra Librarian 3D Model Ultra Librarian AD8042AR-REEL7 CAD Model

Description

Product Overview: AD8042AR-REEL7

The AD8042AR-REEL7 from Analog Devices Inc. is a high-performance dual operational amplifier that combines low power consumption with a high slew rate and fast settling time. This op-amp is designed for a wide range of applications, including telecommunications, portable devices, and audio systems, where space and power efficiency are critical considerations.

Key Features

  • High-Speed Performance: The AD8042AR-REEL7 boasts a slew rate of 160 V/μs and a fast settling time, making it suitable for high-speed signal processing applications.
  • Low Power Consumption: With a supply current of just 6.3 mA per amplifier, this device is an excellent choice for battery-powered equipment and other low-power applications.
  • Dual Amplifier Configuration: This dual op-amp configuration enables compact and efficient designs, allowing for the implementation of two independent amplifiers within a single package.
  • Wide Supply Voltage Range: The device can operate from a single supply voltage ranging from 3 V to 12 V, or dual supplies of ±1.5 V to ±6 V, providing flexibility in various circuit designs.
  • Stable Operation: The AD8042AR-REEL7 is designed to be stable with capacitive loads up to 150 pF, ensuring reliable performance in a variety of conditions.

Applications

The versatility of the AD8042AR-REEL7 makes it an ideal choice for a multitude of applications. It is commonly used in:

  • Active filters
  • Video and broadcast equipment
  • Cable drivers
  • Audio and acoustic systems
  • ADC/DAC buffers
  • Test and measurement equipment

Packaging and Quality

Delivered in a tape and reel packaging format, the AD8042AR-REEL7 is designed for streamlined manufacturing processes, allowing for efficient automated placement onto printed circuit boards (PCBs). Analog Devices Inc. is known for its commitment to high-quality products, and this op-amp is no exception, meeting stringent industry standards for performance and reliability.

Conclusion

Overall, the AD8042AR-REEL7 operational amplifier from Analog Devices Inc. is a robust and versatile component that provides designers with the performance needed for demanding applications while maintaining power efficiency. Its dual configuration, high-speed capabilities, and low power consumption make it a smart choice for a wide array of electronic designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,240 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess