EN
  • EN
  • DE

AD8055ART-REEL7

Part No AD8055ART-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 300MHZ SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 1400 V/μs
-3db Bandwidth 300MHz
Current - Input Bias 400nA
Voltage - Input Offset 3mV
Operating Supply Current 5.4mA
Channel Output Current 60mA
Supply Voltage - Operating 8 V to 12 V, ±4 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 108614-AD8055ART-REEL7
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Imaging, Video & Vision, Test & Measurement, Consumer Electronics, Signal Processing, Portable Devices
Ultra Librarian 3D Model Ultra Librarian AD8055ART-REEL7 CAD Model

Description

Analog Devices Inc. AD8055ART-REEL7 Voltage Feedback Amplifier

The AD8055ART-REEL7 is a high-performance voltage feedback amplifier designed by Analog Devices Inc., a leader in precision high-performance integrated circuits. This compact and efficient amplifier is ideal for a variety of applications, including video, communications, imaging systems, and portable devices, due to its low power consumption and high-speed operation.

Key Features:

  • High Speed: The AD8055ART-REEL7 offers a wide bandwidth of 300 MHz and a fast slew rate of 650 V/µs, making it suitable for high-speed signal processing tasks.
  • Low Power Consumption: With a supply current of just 5.5 mA, this amplifier maintains excellent performance while minimizing power usage, which is crucial for battery-powered equipment.
  • Single Supply Operation: The device can operate from a single supply voltage ranging from 3 V to 12 V, or dual supplies of ±1.5 V to ±6 V, providing flexibility in various circuit designs.
  • Output Swing: The AD8055ART-REEL7 features a wide output swing that extends to within 1.2 volts of the supply rails, ensuring maximum dynamic range in your application.
  • Low Distortion: It offers low distortion performance, which is essential for maintaining signal integrity in high-fidelity applications.

Applications:

  • Video and Broadcast Equipment
  • ADC/DAC Buffering
  • Active Filters
  • Test and Measurement Instruments
  • Portable and Battery-Powered Devices
  • Communications Systems

The AD8055ART-REEL7 is provided in a compact SOT-23-5 package, making it an excellent choice for space-constrained applications. It is part of the REEL7 packaging series, which indicates that the product is available in tape and reel packaging, facilitating efficient and automated surface-mount manufacturing processes.

With its superior speed-to-power ratio and flexible supply voltage range, the AD8055ART-REEL7 from Analog Devices Inc. is an optimal solution for designers looking to enhance the performance of their systems without sacrificing power efficiency or board space.

You May Also Be Interested in

Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2143 $50.9289
49+ $2.0714 $101.4986
75+ $2.0000 $150.0000
108+ $1.8571 $200.5668
141+ $1.7857 $251.7837
175+ $1.7143 $300.0025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,030 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess