EN
  • EN
  • DE

AD8073JR-REEL7

Part No AD8073JR-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEO AMP TRIPLE 14-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Applications Current Feedback
Number of Circuits 3
-3db Bandwidth 100MHz
Slew Rate 500 V/μs
Operating Supply Current 3.5mA
Channel Output Current 30mA
Supply Voltage - Operating 5 V to 12 V, ±2.5 V to 6 V
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 117767-AD8073JR-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8073JR-REEL7 CAD Model

Description

Product Overview: AD8073JR-REEL7 from Analog Devices Inc.

The AD8073JR-REEL7 is a cutting-edge triple video buffer designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is specifically engineered to address the demanding requirements of high-quality video signal processing applications.

Key Features

  • Triple Video Buffer: The AD8073JR-REEL7 features three independent buffers, making it an ideal solution for RGB and YPbPr signal processing, offering enhanced video performance for multi-channel applications.
  • High Bandwidth: With a bandwidth of 250 MHz at a gain of +2, this component ensures minimal signal distortion and supports high-resolution video formats, maintaining signal integrity even at high frequencies.
  • Low Power Consumption: Designed for efficiency, the AD8073JR-REEL7 consumes low power, which is critical for portable and battery-operated devices, reducing the overall power demand of the system.
  • Flexible Power Supply: The device can operate from a single 5 V power supply or dual ±5 V supplies, providing design flexibility and ease of integration into various system architectures.
  • High Slew Rate: A high slew rate of 1300 V/μs allows the AD8073JR-REEL7 to handle rapid changes in the input signal without compromising the output quality, ensuring sharp and clear video reproduction.
  • Disable Feature: The integrated disable feature allows the outputs to be placed in a high impedance state, which is useful for multiplexing and power saving during idle periods.

Applications

  • Professional video editing and broadcasting equipment
  • High-definition televisions and monitors
  • Video projectors and digital signage
  • Medical imaging systems
  • Security and surveillance systems

The AD8073JR-REEL7 is provided in a compact surface-mount package and is part of Analog Devices' reel packaging, facilitating efficient assembly for high-volume production. Its robust design and superior video performance make it a preferred choice for designers looking to enhance the video capabilities of their systems while maintaining a compact and power-efficient solution.

With Analog Devices Inc.'s commitment to quality and reliability, the AD8073JR-REEL7 is a testament to the company's dedication to advancing video technology and providing components that meet the stringent demands of contemporary video applications.

You May Also Be Interested in

Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Texas Instruments
Need more? Email Us
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Texas Instruments
Lowest to $1.2392
Texas Instruments
IC AGC AMP FOR TV TUNER 8VSSOP
Need more? Email Us
Analog Devices Inc.
IC VIDEO OPAMP DUAL LP 8-SOIC
Lowest to $18.9180
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Texas Instruments
IC AGC AMP TV TUNER SYST 8VSSOP
Lowest to $0.2403

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0148 $60.2220
36+ $3.2941 $118.5876
55+ $3.1913 $175.5215
75+ $3.0885 $231.6375
97+ $2.9857 $289.6129
130+ $2.6761 $347.8930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,170 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess