EN
  • EN
  • DE

AD8112JSTZ

Part No AD8112JSTZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description IC CROSSPOINT SWIT 16X8 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Audio, Video Switch IC Channel 100-LQFP (14x14)
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name AD8112
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909865-AD8112JSTZ
Ultra Librarian 3D Model Ultra Librarian AD8112JSTZ CAD Model

Description

AD8112JSTZ - High-Performance 32x16 Analog Crosspoint Switch

The AD8112JSTZ is a state-of-the-art analog crosspoint switch manufactured by Analog Devices Inc., designed to offer exceptional signal routing flexibility for video and audio signal processing applications. This high-performance switch is part of the AD8112 series, renowned for its high speed and low crosstalk characteristics, making it an ideal solution for professional broadcasting, multimedia systems, and various other high-frequency signal switching environments.

Key Features

  • Wide Bandwidth: The AD8112JSTZ boasts a wide bandwidth that ensures minimal signal degradation, allowing it to handle high-resolution video and high-quality audio signals with ease.
  • High-Speed Switching: With its high-speed switching capabilities, this crosspoint switch can manage rapid signal changes without compromising the integrity of the signal, which is crucial for seamless transitions in video and audio applications.
  • Low Crosstalk: Crosstalk between channels is minimized, which is essential for maintaining signal clarity in complex routing scenarios.
  • Large Array Configuration: The 32x16 array configuration provides a high level of routing flexibility, enabling users to connect any of the 32 inputs to any of the 16 outputs.
  • Gain Flatness: Excellent gain flatness ensures uniform signal strength across different frequencies, keeping the audio and video quality consistent.

Product Specifications

The AD8112JSTZ operates within a supply voltage range of ±5 V, and features a differential gain and phase of 0.01% and 0.01° respectively, which is indicative of its precision in signal handling. It is packaged in a 100-lead LQFP (Low Profile Quad Flat Package), offering a compact and reliable solution for system integration.

Applications

Due to its versatile nature and high-quality performance, the AD8112JSTZ is suitable for a wide range of applications, including:

  • Professional Video Switching and Routing
  • Video-on-Demand Systems
  • Broadcasting Equipment
  • Audio Distribution Networks
  • Medical Imaging Systems
  • Telecommunications Infrastructure

The AD8112JSTZ from Analog Devices Inc. represents a top-of-the-line solution for designers looking to implement complex signal routing with minimal loss of quality. Its robust design and advanced specifications ensure that it can meet the needs of even the most demanding applications.

You May Also Be Interested in

Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.4093 $68.8186
5+ $28.2333 $141.1665
7+ $27.3511 $191.4577
9+ $26.4688 $238.2192
12+ $25.5865 $307.0380
16+ $22.9396 $367.0336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 166 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess