EN
  • EN
  • DE

AD8113JSTZ

Part No AD8113JSTZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO CROSSPOINT SWIT 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Applications Audio, Video
Number of Channels 1
Dual Supply Voltage(V±) ±5 V to 12 V
-3db Bandwidth 60MHz
Features Buffered
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 088267-AD8113JSTZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8113JSTZ CAD Model

Description

Product Overview: AD8113JSTZ from Analog Devices Inc.

The AD8113JSTZ is a high-performance, 60 MHz bandwidth, 16 x 16 crosspoint switch matrix manufactured by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This versatile component is designed to route high-speed signals in various applications, including video switching, telecommunications, data routing, and professional AV systems.

Key Features

  • Wide Bandwidth: The device boasts a large signal bandwidth of 60 MHz, which enables it to handle high-speed signals without significant degradation, making it suitable for video and other high-frequency applications.
  • High-Speed Nonblocking Switch Matrix: The AD8113JSTZ allows any of its 16 inputs to be connected to any of its 16 outputs, providing a flexible and nonblocking routing capability.
  • Low Crosstalk: With excellent isolation between channels, the device minimizes crosstalk, which is critical for maintaining signal integrity in complex signal routing applications.
  • Gain Flatness: The part delivers superb gain flatness across the entire video band, ensuring consistent signal strength and quality.
  • Serial Digital Control: It features a serial digital control interface that simplifies the integration into digital systems and allows for easy control of the switch matrix.

Applications

  • Professional and consumer video switching systems
  • Telecommunication signal routing
  • Video-on-demand systems
  • Multi-point video conferencing
  • Test equipment and instrumentation

The AD8113JSTZ is housed in a 100-lead LQFP (Low-profile Quad Flat Package) that is designed for surface mounting, making it ideal for densely packed PCBs where space is at a premium. Its robust design and high-quality construction ensure reliable performance in a wide range of environmental conditions.

With its combination of high bandwidth, low crosstalk, and flexible control options, the AD8113JSTZ from Analog Devices Inc. is a superior choice for system designers looking to implement complex signal routing with minimal signal degradation. Whether for video distribution, telecommunication infrastructure, or high-speed data management, this crosspoint switch matrix stands out for its performance and versatility.

You May Also Be Interested in

Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9219 $93.8438
3+ $38.5008 $115.5024
5+ $37.2973 $186.4865
7+ $36.0938 $252.6566
9+ $34.8914 $314.0226
12+ $31.2820 $375.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess