EN
  • EN
  • DE

3006P-001-201

Part No 3006P-001-201
Manufacturer Bourns Inc.
Catalog OEM Parts (0 - 9)
Description Trimpot 200R Mt Sa/vm 19MM Cform PICK#65033
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1037908-3006P-001-201
Categories OEM Parts(0-9)
Manufacturer Bourns Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 3006P-001-201 CAD Model

Description

The 3006P-001-201 is a trimming potentiometer (trimpot) manufactured by Bourns, Inc. Trimpots are small, adjustable resistors used for fine-tuning and calibration in electronic circuits. Bourns is a reputable manufacturer known for quality and reliability.

Applications

  • Circuit Calibration: Used to fine-tune the performance of circuits, adjusting parameters such as gain, offset, or frequency.
  • Voltage Adjustment: Employed in power supplies and voltage regulators to set precise voltage levels.
  • Current Adjustment: Utilized in current sources and LED drivers to control current levels.
  • Sensor Calibration: Used to calibrate sensor outputs, ensuring accurate and consistent readings.

Features

  • Single-Turn Adjustment: Provides a simple, single-turn mechanism for adjustment.
  • Through-Hole Mounting: Designed for through-hole mounting on printed circuit boards.
  • Sealed Construction: Often sealed to protect against dust, moisture, and other environmental factors.
  • Resistance Value: 200 ohms, as indicated by the '201' designation (20 x 10^1 ohms).

Benefits

  • Precise Adjustment: Allows for accurate and repeatable adjustments.
  • Reliable Performance: Provides stable and consistent performance over a wide range of operating conditions.
  • Easy to Use: Simple to adjust using a screwdriver or similar tool.
  • Compact Size: Small form factor allows for use in space-constrained applications.

Additional Details

The 3006P series from Bourns is a popular line of single-turn trimpots. Key specifications include the resistance value (200 ohms in this case), tolerance, power rating, and temperature coefficient. The trimpot is typically adjusted with a small screwdriver. Proper handling and installation are important to ensure optimal performance. The '001' likely refers to the pin style. It is crucial to consult the Bourns datasheet for detailed mechanical dimensions, electrical characteristics, and application notes. These trimpots are widely used in various electronic devices and systems, providing a convenient and reliable means of adjustment.

You May Also Be Interested in

TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Amd
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess