EN
  • EN
  • DE

AD8114ASTZ

Part No AD8114ASTZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO CROSSPOINT SWIT 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Applications Video
Number of Channels 1
Dual Voltage Supply ±4.5 V ~ 5.5 V
-3db Bandwidth 225MHz
Features Buffered
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Manufacturer Homepage www.analog.com
Win Source Part Number 709287-AD8114ASTZ
Popularity Medium
Supply and Demand Status Balance
Family Name AD8114
Introduction Date October 27, 1998
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD8114ASTZ CAD Model

Description

The AD8114ASTZ is a high-performance, 16 x 16 video crosspoint switch matrix from Analog Devices Inc. This robust component is designed to route high-speed signals, such as RGB, YPbPr, and other video formats, with excellent signal integrity and minimal crosstalk. The AD8114ASTZ is particularly suitable for professional video switching applications, including broadcast video routers, production switchers, and large screen displays.

Key Features

  • High Bandwidth: The AD8114ASTZ boasts a high bandwidth of 200 MHz, which allows it to handle high-resolution video signals without degradation.
  • Low Crosstalk: With a crosstalk specification of -83 dB @ 5 MHz, the device ensures minimal interference between channels, preserving signal integrity.
  • Flexible Control Options: It can be controlled via parallel or serial control interfaces, providing versatility for system integration.
  • Scalable: Multiple devices can be cascaded for larger arrays without additional hardware, making it suitable for scalable video routing applications.
  • Output Disable Feature: This allows the user to place the outputs in a high impedance state, thereby conserving power when the switch is not in active use.

Applications

  • Professional Video Switching
  • Broadcast Video Routing
  • Video Production Switchers
  • Large Screen Video Displays
  • Video Wall Systems

Technical Specifications

Parameter Value
Part Number AD8114ASTZ
Manufacturer Analog Devices Inc.
Bandwidth 200 MHz
Crosstalk -83 dB @ 5 MHz
Control Interface Parallel, Serial
Package LQFP-100

The AD8114ASTZ is available in a 100-lead LQFP (Low-profile Quad Flat Package) which is suitable for surface mount technology, ensuring ease of integration into a variety of systems. With its outstanding performance and flexibility, the AD8114ASTZ is an excellent choice for any application requiring reliable, high-quality video switching.

You May Also Be Interested in

Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess