EN
  • EN
  • DE

AD811AR-20

Part No AD811AR-20
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OPAMP VIDEO HP 20 SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Applications Current Feedback
Number of Circuits 1
-3db Bandwidth 140 MHz
Slew Rate 2500V/µs
Current - Supply 16.5 mA
Current - Output / Channel 100 mA
Voltage - Supply, Single/Dual (±) ±4.5V ~ 18V
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number AD811
Standard Package 37 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 555559-AD811AR-20
Ultra Librarian 3D Model Ultra Librarian AD811AR-20 CAD Model

Description

Analog Devices Inc. AD811AR-20 High Performance Video Op-Amp

The AD811AR-20 from Analog Devices Inc. is a high-performance video operational amplifier designed to meet the stringent requirements of professional video and other high-speed signal processing applications. This versatile component is characterized by its wide bandwidth, fast settling time, and excellent video specifications, making it a preferred choice for engineers and designers in the field of video signal amplification and processing.

Key Features

  • Wide Bandwidth: The AD811AR-20 boasts a wide bandwidth of 140 MHz at a gain of +2, ensuring that it can handle high-frequency signals with ease, providing a clear and undistorted output.
  • High Output Current: With an ability to deliver an output current of up to 100 mA, this op-amp can drive multiple loads or high-capacitance lines without compromising performance.
  • Fast Settling Time: A fast settling time of 22 ns to 0.1% makes the AD811AR-20 ideal for applications requiring quick and accurate signal acquisition and processing.
  • Low Distortion: It features low distortion levels, which is critical for maintaining signal integrity in professional video and audio systems.
  • Differential Gain and Phase Error: With a differential gain error of 0.02% and a differential phase error of 0.05 degrees, the AD811AR-20 ensures minimal signal degradation, which is vital for color fidelity in video applications.

Applications

  • Professional Video Equipment
  • Broadcast Equipment
  • Cable Drivers
  • High-Speed Data Acquisition
  • RGB Amplifiers
  • Test Equipment

The AD811AR-20 is available in a robust 8-lead SOIC package, providing a compact solution for space-constrained designs. Its operating temperature range of -40°C to +85°C ensures reliable performance across various environments. With its combination of speed, power, and precision, the AD811AR-20 from Analog Devices Inc. is an excellent choice for any application demanding high-quality video amplification and fast, accurate signal processing.

Whether you are designing state-of-the-art video systems, upgrading existing equipment, or involved in high-speed data acquisition, the AD811AR-20 offers the performance and reliability that professionals expect from Analog Devices Inc.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
TFT-LCD Quad, 13V RRIO High Output Current | IC OP AMP 13V RRIO QUAD 14-SOIC
Lowest to $4.9112
Analog Devices Inc.
SD Video Filter Amplifiers
Lowest to $1.3350
Intersil
IC CROSSPOINT SW 1GHZ 4X1 16SOIC
Need more? Email Us
Texas Instruments
TFT 18 Gamma Buffer + VCOM Driver + Voltage Reference | IC BUFFER+VCOM+VREF 18CH 48TSSOP
Lowest to $7.6208
Texas Instruments
Lowest to $1.2392
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Texas Instruments
IC R-R OUT VIDEO AMP HS SOT23-5
Lowest to $0.9834
Intersil
IC BUFFER 18CH VCOM DRVR 44-QFN
Lowest to $1.8064

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3520 $65.4640
16+ $7.6738 $122.7808
24+ $7.4336 $178.4064
33+ $7.1945 $237.4185
42+ $6.9543 $292.0806
56+ $6.2347 $349.1432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess