EN
  • EN
  • DE

AD812AR-REEL

Part No AD812AR-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description Dual, Current Feedback Low Power Op Amp | IC OPAMP DUAL CURR-FDBK 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Status Obsolete
Applications Current Feedback
-3db Bandwidth 145MHz
Slew Rate 1600V/μs
Supply Current 4.5mA
Current - Output / Channel 50mA
Supply Voltage , Single/Dual (±) 2.4V ~ 36V, ±1.2V ~ 18V
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD812
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1138258-AD812AR-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AD812AR-REEL CAD Model

Description

The AD812AR-REEL is a high-performance dual operational amplifier from the esteemed manufacturer Analog Devices Inc. This integrated circuit is designed for a wide range of applications, including video and audio equipment, telecommunications systems, and active filters. Its versatility and reliability make it an excellent choice for designers seeking a quality op-amp with superior signal processing capabilities.

Key Features

  • High Output Current: The AD812AR-REEL is capable of delivering a significant output current, which is ideal for driving heavy loads.
  • Wide Bandwidth: With a wide bandwidth, this op-amp can handle a broad range of frequencies, making it suitable for high-speed signal processing.
  • Low Distortion: The device is engineered to minimize distortion, ensuring a clean and accurate amplification of the input signal.
  • Dual Amplifier Design: The dual amplifier configuration allows for more complex circuit designs and can be used in differential mode for improved performance.
  • Flexible Power Supply: It can operate with a dual supply voltage, providing designers with the flexibility to use it in various power environments.

Applications

  • Video and Audio Processing Equipment
  • Telecommunications Systems
  • Active Filters and Signal Conditioning
  • Professional Cameras and Broadcasting Equipment
  • Data Acquisition Systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and the AD812AR-REEL is no exception. This product is manufactured with the highest standards to ensure reliable performance in critical applications. The device is available in a reel, facilitating efficient assembly for mass production while maintaining the integrity of the components during shipping and handling.

Environmental and Regulatory Compliance

The AD812AR-REEL complies with various environmental and regulatory standards, ensuring that it can be used in a wide range of markets and applications while meeting necessary requirements.

You May Also Be Interested in

Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $17.4627
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $0.6722
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Intersil
IC MUX AMP 3 X 4:1 500MHZ 32QFN
Lowest to $8.1612
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
NXP / Nexperia
870 MHz, 25 dB gain power doubler amplifier
Lowest to $54.8983
Rohm Semiconductor
Low voltage operation video driver with LPF
Lowest to $1.9600
Texas Instruments
Lowest to $3.2870

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1521 $60.7605
11+ $9.9710 $109.6810
16+ $9.6594 $154.5504
22+ $9.3478 $205.6516
28+ $9.0362 $253.0136
38+ $8.1014 $307.8532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,580 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess