EN
  • EN
  • DE

AD813ANZ

Part No AD813ANZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OPAMP TRIPLE VIDEO LP 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Applications Current Feedback
Number of Circuits 3
-3db Bandwidth 100MHz
Slew Rate 250 V/μs
Operating Supply Current 4.5mA
Channel Output Current 50mA
Supply Voltage - Operating 2.4 V to 36 V, ±1.2 V to 18 V
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 198652-AD813ANZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD813ANZ CAD Model

Description

The AD813ANZ is a high-performance, triple video amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This integrated circuit (IC) is specifically engineered to cater to the demanding requirements of video processing applications, providing outstanding video quality with low noise and high linearity.

Key Features

  • Wide Bandwidth: The AD813ANZ offers a wide bandwidth of 60 MHz (G = +2), which is ideal for high-resolution video systems.
  • High Output Current: Capable of delivering a continuous output current of 50 mA, this amplifier can drive a variety of loads with ease.
  • Low Distortion: With very low harmonic distortion, it ensures minimal signal degradation, making it suitable for professional video editing and broadcasting.
  • Flexible Power Supply: The device operates with a dual power supply ranging from ±5 V to ±12 V, allowing for versatility in different system designs.
  • Internal Fixed Gains: The AD813ANZ is designed with internal fixed gains of 1 and 2, simplifying circuit design by eliminating external gain-setting resistors.

Applications

The AD813ANZ is widely used in a variety of video applications due to its high fidelity and robust performance. Some common applications include:

  • Video switchers and routers
  • Cable driving in video broadcast systems
  • Professional video editing equipment
  • Video amplifiers for security and surveillance systems
  • RGB amplifiers in high-resolution monitors and projectors

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD813ANZ is no exception. It is built to meet rigorous industry standards, ensuring long-term reliability and performance in critical video applications. Whether you're designing a complex video processing system or a simple video amplifier, the AD813ANZ is an excellent choice for your needs.

Ordering Information

The AD813ANZ is available in a standard 14-pin DIP package, making it compatible with a wide range of PCB designs and easy to integrate into existing and new systems. For more information on purchasing and pricing, please visit the Analog Devices Inc. website or contact an authorized distributor.

You May Also Be Interested in

Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $109.7296
Maxim Integrated
IC VIDEO MUX AMP HS MULTI TQFN / Video Amp
Lowest to $3.2271
Harris Corporation
450MHZ, LOW POWER, CURRENT FEEDB / Video Amp
Lowest to $1.0095
Maxim Integrated
IC 2CH QUAD VIDEO BUFF 16 DIP
Lowest to $2.9037
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
Maxim Integrated
TWO-CHANNEL TRIPLE VIDEO BUFFER
Lowest to $4.8395
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us
Renesas Electronics America
IC AMP MPLEX AMP 14SOIC
Need more? Email Us
Maxim Integrated
IC RGB SWITCH 24 DIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.2858 $66.8574
6+ $18.2858 $109.7148
9+ $17.7143 $159.4287
12+ $17.1429 $205.7148
16+ $16.5715 $265.1440
21+ $14.8572 $312.0012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess