EN
  • EN
  • DE

AD8148ACPZ-R7

Part No AD8148ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC DRIVER TRIPLE DIFF 24-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Applications Differential
Output Type Differential
Number of Circuits 3
-3db Bandwidth 900MHz
SR - Slew Rate 3000 V/μs
Operating Supply Current 62.5mA
Output Current per Channel 87mA
Dual Supply Voltage (±) 4.5 V ~ 11 V, ±2.25 V ~ 5.5 V
Mounting SMD
Package 24-WFQFN Exposed Pad, CSP
Manufacturer Package 24-LFCSP-WQ (4x4)
Win Source Part Number 767575-AD8148ACPZ-R7
Popularity Medium
Supply and Demand Status Balance
Family Name AD8148
Introduction Date December 01, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD8148ACPZ-R7 CAD Model

Description

Product Overview: AD8148ACPZ-R7

The AD8148ACPZ-R7 is a high-performance, triple differential receiver designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This product is specifically engineered to provide excellent signal integrity for high-speed video and monitor applications. Its compact, low-power design makes it an ideal choice for space-constrained environments where performance cannot be compromised.

Key Features

  • High-Speed Operation: The AD8148 is capable of handling high-speed signals, making it suitable for advanced video and monitoring systems that require fast data throughput.
  • Triple Differential Receiver: It features three differential receivers, which help to reduce common-mode noise and improve signal quality.
  • Low Power Consumption: Designed for efficiency, the AD8148 operates with a low power consumption, thereby reducing the thermal footprint and energy costs associated with operation.
  • Integrated Filters: The device includes adjustable high-frequency boost and cable length equalization to compensate for the losses of long cables, ensuring signal integrity over extended distances.
  • Flexible Power Supply: It can operate over a wide range of supply voltages, providing design flexibility for various system requirements.

Applications

The AD8148ACPZ-R7 is suited for a variety of high-speed signal processing tasks, particularly in video and broadcast systems. It is commonly used in:

  • High-resolution video projection systems
  • Professional video editing and broadcasting equipment
  • Medical imaging displays
  • Industrial video systems

Package and Availability

This component comes in a compact LFCSP (Lead Frame Chip Scale Package) that is RoHS compliant, ensuring adherence to the latest environmental standards. The AD8148ACPZ-R7 is available in tape and reel form for ease of manufacturing and assembly processes. Analog Devices provides comprehensive technical support and documentation, making integration into your system seamless and straightforward.

You May Also Be Interested in

Intersil
IC OP AMP VIDEO 125MHZ LP 8-SOIC
Lowest to $0.5793
Intersil
IC BUFFER MULTI CHANNEL 16-TSSOP
Need more? Email Us
Intersil
IC MUX AMP 3 X 4:1 500MHZ 32QFN
Lowest to $8.1612
Fairchild/ON Semiconductor
IC AMP TRPL VOLT FEEDBK 14-SOIC
Lowest to $0.4224
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $0.6722
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $3.0504
Analog Devices Inc.
Need more? Email Us
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
MACOM Technology Solutions
IC AMP CATV 20QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5838 $50.2542
22+ $4.5816 $100.7952
34+ $4.4384 $150.9056
47+ $4.2953 $201.8791
61+ $4.1521 $253.2781
81+ $3.7226 $301.5306
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,090 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess