The AD815AVR from Analog Devices Inc. is a cutting-edge audio amplifier designed for high-fidelity applications. Boasting a remarkable blend of power and precision, this amplifier is engineered to meet the rigorous demands of both professional audio enthusiasts and audiophiles seeking unparalleled sound quality.
Key Features:
- High Output Current: The AD815AVR is capable of delivering a substantial amount of current, making it suitable for driving a wide range of headphones and speakers with varying impedance levels.
- Low Distortion: It provides exceptionally low total harmonic distortion plus noise (THD+N), ensuring a clean and accurate audio reproduction that captures the nuances of your music.
- Wide Bandwidth: With a broad frequency response, this amplifier can handle a wide spectrum of audio signals, preserving the integrity of high-resolution audio formats.
- Dual Amplifier Channels: The device features two independent amplifier channels, which can be used in stereo or bridged configurations for versatile application scenarios.
Applications:
The AD815AVR is ideal for a variety of high-performance audio applications, including:
- Professional Audio Equipment
- High-End Consumer Audio Systems
- Studio Monitors
- Active Loudspeakers
- Musical Instrument Amplifiers
Technical Specifications:
| Parameter |
Value |
| Supply Voltage |
±5 V to ±15 V |
| Output Power |
Variable depending on load |
| THD+N |
Typically below 0.001% |
| Slew Rate |
Greater than 1000 V/μs |
| Operating Temperature Range |
-40°C to +85°C |
In summary, the AD815AVR from Analog Devices Inc. stands out as a superior choice for anyone seeking an audio amplifier that offers both power and finesse. Whether you're designing a studio-grade recording system or a high-end home audio setup, the AD815AVR is engineered to deliver exceptional audio performance.