EN
  • EN
  • DE

AD8182ANZ

Part No AD8182ANZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description IC MULTIPLEXER DUAL 2X1 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Part Status Obsolete(EOL)
Applications Video
Number of Channels 2
Dual Voltage Supply ±4 V ~ 6 V
-3db Bandwidth 780MHz
Features Buffered
Operating Temperature Range -40°C ~ 85°C (TA)
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Win Source Part Number 767578-AD8182ANZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD8182
Introduction Date November 13, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD8182ANZ CAD Model

Description

The AD8182ANZ is a high-performance, 2:1 multiplexer from Analog Devices Inc., designed for video and high-speed applications. It boasts an impressive switching speed of 250 MHz, making it an ideal choice for systems that require fast and efficient signal routing.

Key Features

  • High Switching Speed: With a 250 MHz bandwidth, the AD8182ANZ can handle fast signal transitions, ensuring minimal signal degradation in high-speed environments.
  • Low Crosstalk: The device exhibits low crosstalk between channels, a critical feature for maintaining signal integrity in complex systems.
  • Low Power Consumption: Operating with just 5 V power supply, this multiplexer is designed for power-sensitive applications.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +85°C, it is suitable for use in a variety of environments.
  • Dual Supply Operation: It can operate from dual supplies of up to ±5 V, providing design flexibility.

Applications

The AD8182ANZ is versatile and can be used in several applications, including:

  • Video switching and routing
  • RGB signal switching
  • High-speed data acquisition systems
  • ATE (Automatic Test Equipment)
  • Communication systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD8182ANZ is no exception. It is built to meet high standards, ensuring reliable performance in critical applications.

Technical Specifications

Parameter Value
Part Number AD8182ANZ
Function 2:1 Mux
Bandwidth 250 MHz
Supply Voltage 5 V
Operating Temperature -40°C to +85°C

In conclusion, the AD8182ANZ from Analog Devices Inc. is a robust and efficient solution for applications requiring high-speed switching and signal integrity. Its combination of performance, low power, and flexibility makes it a smart choice for designers in the video, data acquisition, and communication sectors.

You May Also Be Interested in

Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0360 $66.2160
13+ $9.0552 $117.7176
20+ $8.7722 $175.4440
28+ $8.4893 $237.7004
36+ $8.2063 $295.4268
48+ $7.3574 $353.1552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 389 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess