EN
  • EN
  • DE

D5V0X1B2LP-7B

Part No D5V0X1B2LP-7B
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 14VC DFN1006-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 25 Weeks
Features 14V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package 0402 (1006 Metric)
Case / Package X1-DFN1006-2
Family Name D5V0X1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number D5V0X1B2LP-7BDIDKR, D5V0X1B2LP-7BDITR, D5V0X1B2LP-7BDICT
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844549-D5V0X1B2LP-7B
Ultra Librarian 3D Model Ultra Librarian D5V0X1B2LP-7B CAD Model

Description

Product Overview: D5V0X1B2LP-7B from Diodes Incorporated

The D5V0X1B2LP-7B is a cutting-edge transient voltage suppressor (TVS) diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This compact and efficient component is specifically engineered to provide high-quality protection for sensitive electronics from voltage spikes and transients that can occur due to sudden power surges, lightning, electrostatic discharge (ESD), and other voltage disturbances.

Key Features

  • Low Clamping Voltage: The D5V0X1B2LP-7B offers a low clamping voltage, which ensures that any transient voltage spikes are quickly suppressed to safe levels, thereby protecting the integrity of the electronic circuits.
  • Low Capacitance: With its low loading capacitance, this TVS diode is ideal for high-speed data line applications where maintaining signal integrity is crucial.
  • ESD Protection: It is designed to withstand electrostatic discharges, providing robust ESD protection which exceeds the IEC 61000-4-2 standard (air discharge) and contact discharge requirements.
  • Surface-Mount Package: The D5V0X1B2LP-7B comes in a small surface-mount package, making it suitable for compact PCB layouts and space-constrained applications.
  • Lead-Free and RoHS Compliant: This product is manufactured using environmentally friendly materials and processes, compliant with RoHS standards, ensuring minimal environmental impact.

Applications

The versatility of the D5V0X1B2LP-7B allows it to be used in a wide range of applications, including:

  • Mobile Devices
  • Portable Electronics
  • Communication Systems
  • Data Lines
  • Microcontroller Input Protection
  • USB Interfaces and Power Supplies

Reliability and Performance

Diodes Incorporated's commitment to quality ensures that the D5V0X1B2LP-7B TVS diode meets the highest standards of reliability and performance. With its fast response time to transient events and its ability to operate over a wide temperature range, this component is an excellent choice for designers looking to enhance the durability and longevity of their electronic products.

Whether you're developing consumer electronics, industrial control systems, or automotive applications, the D5V0X1B2LP-7B from Diodes Incorporated provides the protection your devices need against the unpredictable nature of transient voltages.

You May Also Be Interested in

Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess