EN
  • EN
  • DE

AD8186ARU

Part No AD8186ARU
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER TRPL 2X1 24TSSOP / Circuit IC Switch 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number AD8186
Standard Package 62 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 555616-AD8186ARU
Ultra Librarian 3D Model Ultra Librarian AD8186ARU CAD Model

Description

Analog Devices Inc. AD8186ARU High-Speed Video Multiplexer

The AD8186ARU is a high-performance, triple 2:1 multiplexer from Analog Devices Inc., designed to operate with a bandwidth of 700 MHz. This makes the AD8186ARU an ideal solution for high-speed video and graphics applications where signal integrity and switching speed are critical. Encased in a robust TSSOP package, this component is engineered to address the needs of advanced video systems, including HDTV, professional video editing suites, and broadcast equipment.

Key Features

  • High Bandwidth: With a bandwidth of 700 MHz, this multiplexer can handle fast signal transitions and high data rates, ensuring minimal signal degradation and excellent video quality.
  • Low Crosstalk: The AD8186ARU is designed with low crosstalk characteristics, which is essential to maintain signal integrity when multiple channels are in close proximity.
  • High Off Isolation: The device provides high off isolation to prevent signal leakage between channels when they are not selected.
  • Single Supply Operation: It operates on a single 5 V supply, simplifying the power design of the system.
  • Fast Switching Speed: The AD8186ARU boasts a fast switching speed, which is crucial for applications that require quick channel changes with minimal delay.
  • Low Power Consumption: This multiplexer is optimized for low power consumption, making it suitable for power-sensitive applications.

Applications

  • High-Definition Television (HDTV)
  • Professional Video Editing and Production
  • Video Broadcast Equipment
  • High-Speed Data Communications
  • Video Switching and Routing Systems

The AD8186ARU is a testament to Analog Devices Inc.'s commitment to providing cutting-edge technology for video applications. Its combination of high bandwidth, low crosstalk, and fast switching capabilities make it an indispensable component for any application requiring the distribution and switching of high-speed video signals. Whether it's for a professional video system or a high-end consumer electronics product, the AD8186ARU delivers performance and reliability that designers and engineers can trust.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3723 $50.5845
37+ $2.7671 $102.3827
56+ $2.6806 $150.1136
78+ $2.5941 $202.3398
100+ $2.5077 $250.7700
134+ $2.2482 $301.2588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,590 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess