EN
  • EN
  • DE

AD8205WYRZ-R7

Part No AD8205WYRZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 50KHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Amplifier Type Differential
Number of Circuits 1
SR - Slew Rate 0.5 V/μs
-3db Bandwidth 50kHz
Voltage - Input Offset 2mV
Operating Supply Current 2mA
Dual Supply Voltage (±) 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 767586-AD8205WYRZ-R7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8205WYRZ-R7 CAD Model

Description

Analog Devices Inc. AD8205WYRZ-R7 High Voltage, Unity-Gain Difference Amplifier

The AD8205WYRZ-R7 from Analog Devices Inc. is a high-performance, single-supply difference amplifier ideal for amplifying small differential voltages in the presence of large common-mode voltages. This component is particularly well-suited for automotive and industrial applications where high precision voltage measurements are critical under varying electrical conditions.

The AD8205 operates from a single 5 V to 24 V supply, or a dual ±2.5 V to ±12 V supply, providing design flexibility for various systems. With a wide input common-mode voltage range that extends from -2 V below the negative rail to +65 V, the AD8205 is capable of handling high voltage scenarios without the need for additional external components, making it an excellent choice for current sensing in battery management systems, motor control, and other high-side monitoring applications.

Featuring a fixed gain of 1, the AD8205 provides unity-gain amplification, ensuring signal integrity without amplification errors. The device's high CMRR (Common-Mode Rejection Ratio) of 86 dB (min) at DC allows for accurate measurements in the presence of noise and common-mode signals. This makes it particularly useful in environments with significant electrical interference, such as in automotive electrical systems.

Encased in a compact SOIC-8 package, the AD8205WYRZ-R7 is designed for space-constrained applications, allowing for efficient use of PCB real estate. The integrated ESD (Electrostatic Discharge) protection adds to the robustness of the device, safeguarding it against the harsh conditions typically found in industrial and automotive settings.

With its wide operating temperature range of -40°C to +125°C, the AD8205 can reliably perform in extreme environments, ensuring consistent functionality across a variety of temperature conditions. This temperature resilience, combined with its high-voltage capabilities and precision, makes the AD8205WYRZ-R7 an excellent choice for engineers seeking a reliable solution for their difference amplification needs.

Whether it's used for current sensing, voltage monitoring, or any application requiring high common-mode voltage tolerance and precision, the AD8205WYRZ-R7 from Analog Devices Inc. stands out as a robust and dependable component.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8311 $54.6488
18+ $5.6050 $100.8900
28+ $5.4299 $152.0372
39+ $5.2547 $204.9333
50+ $5.0796 $253.9800
66+ $4.5541 $300.5706
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,030 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess