EN
  • EN
  • DE

AD8223ARZ-RL

Part No AD8223ARZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Single Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Amplifier Type Instrumentation
Output Type Rail-to-Rail
Slew Rate 0.3V/μs
-3db Bandwidth 200kHz
Current - Input Bias 12nA
Voltage - Input Offset 250μV
Supply Current 650μA
Supply Voltage , Single/Dual (±) 3V ~ 24V, ±2V ~ 12V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD8223
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1138351-AD8223ARZ-RL
Manufacturer Homepage www.analog.com
Family Name AD8223
Introduction Date January 14, 2008
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8223ARZ-RL CAD Model

Description

Product Overview: AD8223ARZ-RL by Analog Devices Inc.

The AD8223ARZ-RL is a high-performance instrumentation amplifier from the renowned manufacturer Analog Devices Inc., designed to offer precision and ease of use for a wide range of applications. This particular model comes in a robust, surface-mount package, making it suitable for automated assembly processes and compact electronic designs.

Key Features

  • High Gain Accuracy: The AD8223ARZ-RL offers excellent gain accuracy and linearity, which is essential for applications that require precise signal amplification.
  • Low Offset Voltage: With a low input offset voltage, this instrumentation amplifier ensures minimal error in signal processing, contributing to the high integrity of the output signal.
  • Single or Dual Supply Operation: Flexibility is provided through the ability to operate on both single and dual supply voltages, accommodating a variety of power supply configurations.
  • Low Noise: The device exhibits low noise performance, making it ideal for applications where signal fidelity is critical, such as medical instrumentation and industrial process control.
  • High Common-Mode Rejection Ratio (CMRR): The high CMRR of the AD8223ARZ-RL allows it to reject common-mode signals such as noise and interference, enhancing the quality of the differential signal amplification.

Applications

The AD8223ARZ-RL is suitable for various applications that require high precision signal conditioning, including:

  • Medical instrumentation
  • Industrial process controls
  • Strain gauges and pressure sensors
  • Data acquisition systems
  • Transducer interfaces

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD8223ARZ-RL is no exception. This product is built to meet high industry standards, ensuring consistent performance and durability for the end-user.

Product Packaging

The AD8223ARZ-RL comes in a "Reel" packaging option, which is conducive to large-scale manufacturing and automation. The surface-mount technology (SMT) package allows for efficient assembly and space-saving design on printed circuit boards (PCBs).

For engineers and designers seeking a reliable and precise instrumentation amplifier, the AD8223ARZ-RL by Analog Devices Inc. stands out as a superior choice that combines performance with practicality.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Texas Instruments
IC OPAMP
Lowest to $1.9645
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0392 $52.5096
31+ $3.3143 $102.7433
47+ $3.2107 $150.9029
65+ $3.1071 $201.9615
84+ $3.0036 $252.3024
112+ $2.6928 $301.5936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,070 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess