EN
  • EN
  • DE

AD8227BRMZ

Part No AD8227BRMZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Wide Supply Range, Rail-to-Rail Output Instrumentation Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Instrumentation
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.8 V/μs
-3db Bandwidth 250kHz
Current - Input Bias 20nA
Voltage - Input Offset 100μV
Operating Supply Current 350μA
Output Current per Channel 13mA
Dual Supply Voltage (±) 2.2 V ~ 36 V, ±1.5 V ~ 18 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 1138361-AD8227BRMZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD8227
Introduction Date May 05, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD8227BRMZ CAD Model

Description

The AD8227BRMZ from Analog Devices Inc. is a high-performance instrumentation amplifier designed for precision data acquisition and sensor signal conditioning. This versatile amplifier offers a balance of speed, accuracy, and low noise performance, making it an ideal choice for a wide range of applications, including medical instrumentation, industrial process controls, and precision data systems.

Key Features

  • Rail-to-Rail Output: The AD8227BRMZ provides a wide output swing, close to the supply rails, maximizing the dynamic range in single-supply applications.
  • Low Offset Voltage: With a low input offset voltage, this amplifier ensures high accuracy in signal amplification, minimizing error and drift over time.
  • High Common-Mode Rejection Ratio (CMRR): The device exhibits excellent common-mode rejection, which is critical for noisy environments and when dealing with small differential signals.
  • Single-Supply Operation: The AD8227BRMZ is capable of operating from a single supply ranging from 4.5 V to 30 V, or dual supplies of ±2.25 V to ±15 V, providing flexibility in various circuit designs.
  • Wide Bandwidth: It offers a bandwidth of 800 kHz, which is suitable for capturing a broad range of signal frequencies without significant distortion.
  • Robust Industrial Temperature Range: The device operates reliably over an extended industrial temperature range from -40°C to +125°C.

Applications

  • Medical instrumentation such as ECG and EEG monitors
  • Industrial process controls and automation systems
  • Strain gauges and pressure sensors
  • Thermocouple amplifiers
  • Transducer interfaces

Product Specifications

The AD8227BRMZ comes in an 8-lead MSOP package, which is compact and suitable for space-constrained applications. The product is RoHS compliant and adheres to industry standards for environmental responsibility and sustainability.

Conclusion

The AD8227BRMZ from Analog Devices Inc. stands out as a robust, high-precision instrumentation amplifier. Its combination of low offset voltage, high CMRR, and rail-to-rail output makes it an excellent choice for designers looking to enhance the performance of their sensor interfaces and signal conditioning circuits.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3961 $52.7532
28+ $3.6071 $100.9988
43+ $3.4944 $150.2592
60+ $3.3817 $202.9020
77+ $3.2689 $251.7053
103+ $2.9308 $301.8724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess