EN
  • EN
  • DE

AD8264ACPZ-R7

Part No AD8264ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Quad, 235 MHz, DC-Coupled VGA and Differential Output Amplifier | IC OPAMP VGA 4 CIRCUIT 40LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Amplifier Type Variable Gain
Output Type Differential
Slew Rate 380V/μs
-3db Bandwidth 235MHz
Current - Input Bias 5μA
Supply Current 99mA
Supply Voltage , Single/Dual (±) ±2.5V ~ 5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 40-VFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP-VQ (6x6)
Family Part Number AD8264
Manufacturer Pack Quantity 750
MSL Level 3 (168 Hours)
Win Source Part Number 1138394-AD8264ACPZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8264ACPZ-R7 CAD Model

Description

AD8264ACPZ-R7: Quad, 15 MHz, Digitally Programmable VGA & Fixed Gain Amplifier from Analog Devices Inc.

The AD8264ACPZ-R7 is a highly integrated, quad-channel variable gain amplifier (VGA) with a fixed gain amplifier (FGA) from Analog Devices Inc., designed to offer precise and flexible signal amplification for a wide range of applications. Its compact package and digitally programmable features make it a perfect choice for systems requiring multi-channel signal conditioning with consistent performance.

Key Features

  • Wide Bandwidth: Each channel of the AD8264ACPZ-R7 offers a bandwidth of 15 MHz, ensuring that signals are amplified without significant distortion or loss of information.
  • Digital Gain Control: The VGA section provides a digitally programmable gain range from 0 dB up to 48 dB, allowing for precise signal level adjustment with a 1 dB step resolution.
  • Fixed Gain Amplifier: The FGA section has a fixed gain of 26 dB, providing a stable amplification factor for consistent signal processing.
  • Low Noise Performance: With its low noise characteristics, the AD8264ACPZ-R7 ensures high-fidelity signal amplification, making it suitable for sensitive applications such as medical imaging and instrumentation.
  • Multiple Channels: The quad-channel configuration facilitates the simultaneous processing of multiple signals, which is essential for parallel data acquisition systems.
  • Compact Packaging: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the AD8264ACPZ-R7 saves valuable board space and is ideal for space-constrained applications.

Applications

The versatility of the AD8264ACPZ-R7 allows it to be used in various applications, including:

  • Ultrasound and medical imaging systems
  • Automated test equipment
  • Communication systems
  • Audio and video processing
  • Industrial control systems

The AD8264ACPZ-R7 from Analog Devices Inc. represents a blend of performance, flexibility, and reliability, making it an excellent choice for designers looking to enhance their signal processing capabilities with a high-quality, programmable gain solution.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess