EN
  • EN
  • DE

AD8275ARMZ-R7

Part No AD8275ARMZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description G = 0.2, Level Translation, 16-Bit ADC Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Differential
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 25 V/μs
-3db Bandwidth 15MHz
Voltage - Input Offset 300μV
Operating Supply Current 1.9mA
Output Current per Channel 30mA
Dual Supply Voltage (±) 3.3 V ~ 15 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 1138402-AD8275ARMZ-R7
Manufacturer Homepage www.analog.com
Family Name AD8275
Introduction Date October 01, 2008
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8275ARMZ-R7 CAD Model

Description

Product Overview: AD8275ARMZ-R7 from Analog Devices Inc.

The AD8275ARMZ-R7 is a high-performance, low-cost, G = 0.2 difference amplifier from the reputable manufacturer Analog Devices Inc. Designed for precision signal conditioning in a variety of applications, this device offers a unique blend of features that make it an ideal choice for designers looking for a reliable and efficient solution to their analog signal processing needs.

Key Features

  • Gain Factor: The AD8275ARMZ-R7 comes with a fixed gain of 0.2, which allows for easy amplification of high-voltage signals down to the level suitable for ADCs or other downstream circuitry without the need for external resistors or adjustments.
  • Wide Input Range: With an input voltage range that extends 10 volts beyond the supply rails, this difference amplifier can handle a wide range of signals, making it versatile for various applications.
  • High Common-Mode Rejection: The device features excellent common-mode rejection of 86 dB at 60 Hz, ensuring accurate measurements in environments with unwanted noise and interference.
  • Low Distortion: The AD8275ARMZ-R7 boasts a low harmonic distortion, which is critical for high-fidelity applications that require clean signal amplification.
  • Single-Supply Operation: Operating on a single 5 V supply, this amplifier simplifies power management in systems where dual supplies are impractical or unavailable.
  • Robust Output Drive: Capable of driving capacitive loads up to 500 pF, the device is suitable for direct connection to ADC inputs, reducing the need for additional buffer stages.

Applications

The AD8275ARMZ-R7 is a versatile component suitable for a wide range of applications including:

  • Data acquisition systems
  • Industrial process controls
  • Medical instrumentation
  • Battery-powered devices
  • Automatic test equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD8275ARMZ-R7 is no exception. It is available in an 8-lead MSOP package, ensuring a compact footprint for space-constrained designs. The device is also specified over the extended industrial temperature range of -40°C to +125°C, providing reliable performance in harsh operating conditions.

Whether you're designing a sophisticated medical device or a robust industrial control system, the AD8275ARMZ-R7 offers a perfect blend of performance, ease of use, and cost-effectiveness, making it a go-to choice for engineers worldwide.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1119 $55.0071
20+ $5.0149 $100.2980
31+ $4.8582 $150.6042
43+ $4.7015 $202.1645
56+ $4.5448 $254.5088
74+ $4.0746 $301.5204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,260 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess