EN
  • EN
  • DE

AD8275ARMZ

Part No AD8275ARMZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description G = 0.2, Level Translation, 16-Bit ADC Driver | IC OPAMP DIFF 1 CIRCUIT 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Differential
Output Type Rail-to-Rail
Slew Rate 25V/μs
-3db Bandwidth 15MHz
Voltage - Input Offset 300μV
Supply Current 1.9mA
Current - Output / Channel 30mA
Supply Voltage , Single/Dual (±) 3.3V ~ 15V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number AD8275
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1138401-AD8275ARMZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8275ARMZ CAD Model

Description

AD8275ARMZ Product Image

The AD8275ARMZ from Analog Devices Inc. is a high-performance, G = 0.2 difference amplifier designed to amplify small differential voltages in the presence of large common-mode signals. It is a versatile component that is ideal for high-precision data acquisition systems, battery monitoring, and industrial process controls.

Key Features

  • Wide Input Range: The amplifier can handle a wide range of input voltages, which makes it suitable for a variety of applications.
  • Low Gain Error: With a typical gain error of only ±0.1%, the AD8275ARMZ ensures accurate amplification of the input signal.
  • High Common-Mode Rejection: The device boasts an 86 dB minimum CMRR at 60 Hz, which allows it to reject common-mode noise and focus on the differential signal.
  • Low Power Consumption: It operates on a low supply current of 750 µA, which is beneficial for power-sensitive applications.
  • Single Supply Operation: The AD8275ARMZ can operate from a single 5 V power supply, simplifying power supply design.

Applications

With its robust design and precision features, the AD8275ARMZ is well-suited for a range of applications, including:

  • Data acquisition systems
  • Battery-powered equipment
  • Industrial process controls
  • Automotive battery monitoring
  • Medical instrumentation

Technical Specifications

Parameter Value
Package/Case 8-MSOP
Number of Channels 1
Input Offset Voltage ±200 µV
Operating Temperature -40°C to +125°C

The AD8275ARMZ is available in a compact 8-MSOP (Mini Small Outline Package) and is characterized for operation over the extended industrial temperature range of -40°C to +125°C. Its combination of high precision, low power, and single-supply operation makes it an excellent choice for engineers looking to enhance the performance of their signal processing systems.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3579 $52.2948
25+ $4.0821 $102.0525
39+ $3.9442 $153.8238
55+ $3.6684 $201.7620
71+ $3.5305 $250.6655
89+ $3.3926 $301.9414
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,040 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess