EN
  • EN
  • DE

AD8278ARZ-R7

Part No AD8278ARZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 8SOIC / Differential Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Amplifier Type Differential
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1.4V/µs
Gain Bandwidth Product 1 MHz
Voltage - Input Offset 50 µV
Current - Supply 200µA
Current - Output / Channel 15 mA
Voltage - Supply Span (Min) 2 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AD8278
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names -2735-AD8278ARZ-R7CT,AD8278ARZ-R7TR,2156-AD8278ARZ-R7,AD8278ARZ-R7DKR,ANAANAAD8278ARZ-R7,AD8278ARZ-R7-ND,AD8278ARZ-R7CT
Standard Package 1,000
Win Source Part Number 1164200-AD8278ARZ-R7
Ultra Librarian 3D Model Ultra Librarian AD8278ARZ-R7 CAD Model

Description

Product Overview: AD8278ARZ-R7 by Analog Devices Inc.

The AD8278ARZ-R7 is a precision, low power, fully differential amplifier designed by Analog Devices Inc., a leading global manufacturer of high-performance integrated circuits used in analog and digital signal processing applications. This product is part of their extensive range of amplifiers and comparators, renowned for their reliability and cutting-edge technology.

The AD8278ARZ-R7 boasts a wide input voltage range and an operating temperature range of -40°C to +125°C, making it suitable for a variety of demanding applications. With a low offset voltage and low noise, it provides accurate signal amplification with minimal distortion, ensuring high-fidelity signal conditioning in measurement and control systems.

One of the key features of the AD8278ARZ-R7 is its flexibility. It can be configured as a differential amplifier with a gain of 0.2 or as a single-ended output amplifier with a gain of 0.1 or 0.2. This versatility allows designers to use the same part in multiple circuit configurations, simplifying inventory management and reducing overall system costs.

The device comes in a compact SOIC-8 package, which is ideal for space-constrained applications. It is also available in a reel of 7 units, denoted by the "-R7" suffix, facilitating efficient assembly processes for high-volume production.

Applications for the AD8278ARZ-R7 are diverse and include industrial automation, data acquisition systems, medical devices, and precision instrumentation. Its robust design ensures reliable performance even in harsh industrial environments, while its precision characteristics make it an excellent choice for sensitive medical and scientific equipment.

Analog Devices Inc. provides comprehensive technical support for the AD8278ARZ-R7, including detailed datasheets, application notes, and design tools. This support helps engineers to quickly integrate the device into their designs and bring high-quality products to market faster.

In summary, the AD8278ARZ-R7 from Analog Devices Inc. is a high-performance differential amplifier that combines precision, low power consumption, and flexibility. Its robustness and versatility make it an ideal choice for a wide range of applications where signal integrity is paramount.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2000 $51.2000
39+ $2.6256 $102.3984
59+ $2.5436 $150.0724
82+ $2.4615 $201.8430
106+ $2.3795 $252.2270
141+ $2.1333 $300.7953
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,883 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess