EN
  • EN
  • DE

AD829AQ

Part No AD829AQ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEO OPAMP HS LN 8-CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Applications Voltage Feedback
Number of Circuits 1
-3db Bandwidth 120MHz
Slew Rate 230 V/μs
Operating Supply Current 5.3mA
Channel Output Current 32mA
Supply Voltage - Operating ±4.5 V to 18 V
Mounting Through Hole
Case / Package 8-CERDIP
Win Source Part Number 077210-AD829AQ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD829AQ CAD Model

Description

AD829AQ Product Image

The AD829AQ from Analog Devices Inc. is a state-of-the-art, high-speed, low-noise operational amplifier ideal for professional video electronics, RGB amplifiers, IF/RF amplifiers, and high-speed instrumentation. With its exceptional speed and performance, the AD829AQ is a perfect choice for applications requiring low distortion, fast settling, and low noise.

Key Features

  • High Speed: With a slew rate of 600 V/μs and a bandwidth of 120 MHz (G = +2), the AD829AQ is designed to handle high-speed signals with ease.
  • Low Noise: The operational amplifier boasts a low noise figure, with a 2.8 nV/√Hz input voltage noise at 10 kHz, making it suitable for sensitive applications.
  • Excellent Video Performance: The AD829AQ features differential gain and phase error of 0.01% and 0.01°, respectively, which is critical for high-quality video reproduction.
  • High Output Current: Capable of delivering a continuous output current of ±50 mA, this op amp can drive a variety of loads.
  • Stable Over Temperature: The device is characterized for performance over an extended industrial temperature range, ensuring reliable operation in diverse environments.

Applications

  • Professional Video Electronics
  • RGB Amplifiers
  • Cable Drivers
  • IF/RF Amplifiers
  • Test Equipment
  • High-Speed Instrumentation

With its combination of features, the AD829AQ is highly versatile and can be used in single-supply or dual-supply modes, with excellent power supply rejection and large differential input voltage capability. Its robust design also includes protection against ESD strikes, further enhancing its suitability for complex electronic systems.

For detailed specifications, application notes, and additional resources, interested parties are encouraged to visit the official Analog Devices Inc. website or contact their sales and support team.

You May Also Be Interested in

Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
MACOM Technology Solutions
IC AMP CATV 20QFN
Need more? Email Us
Analog Devices Inc.
IC OPAMP DUAL CURR-FDBK 8-SOIC
Lowest to $12.1521
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
Video Front End 24-Pin QSOP / IC VIDEO FRONT END AMP 24-QSOP
Need more? Email Us
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Intersil
IC MUX AMP 3 X 4:1 500MHZ 32QFN
Lowest to $8.1612

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess