EN
  • EN
  • DE

AD829JNZ

Part No AD829JNZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description High Speed, Low Noise Video Op Amp
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Applications Voltage Feedback
Number of Circuits 1
-3db Bandwidth 120MHz
SR - Slew Rate 230 V/μs
Operating Supply Current 5.3mA
Output Current per Channel 32mA
Dual Supply Voltage (±) ±4.5 V ~ 18 V
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1138426-AD829JNZ
Manufacturer Homepage www.analog.com
Family Name AD829
Introduction Date September 09, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD829JNZ CAD Model

Description

AD829JNZ High-Speed, Low-Noise Video Op-Amp by Analog Devices Inc.

The AD829JNZ is a state-of-the-art, high-speed, low-noise operational amplifier designed by Analog Devices Inc., a renowned leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular operational amplifier is widely recognized for its exceptional video performance, making it an ideal choice for a variety of demanding applications that require high speed and precision.

With its low noise of 1.7 nV/√Hz and high slew rate of 600 V/µs, the AD829JNZ is perfectly suited for video electronics, such as broadcast studio equipment, professional cameras, and video switchers. Its differential gain and phase error of 0.02% and 0.03 degrees, respectively, ensure that the video signal integrity is maintained, delivering crisp and clear images without distortion.

The AD829JNZ operates over a wide supply range of ±5 V to ±15 V, providing designers with flexibility in various circuit configurations. This amplifier also features a high open-loop gain of 100 dB and a bandwidth of 120 MHz at a gain of +1, which is essential for high-resolution video processing and other high-frequency applications.

Key specifications of the AD829JNZ include:

  • Low Noise: 1.7 nV/√Hz
  • High Slew Rate: 600 V/µs
  • Wide Bandwidth: 120 MHz (Gain = +1)
  • Differential Gain: 0.02%
  • Differential Phase: 0.03 degrees
  • Settling Time: 35 ns to 0.1%
  • Output Current: 50 mA
  • Supply Voltage Range: ±5 V to ±15 V

This product is available in a DIP (Dual In-line Package) with the part number AD829JNZ, ensuring easy integration into existing designs without the need for complex surface-mount soldering techniques.

Whether you're designing high-end video equipment, A/D converters, or any application requiring high-speed signal processing with minimal distortion, the AD829JNZ from Analog Devices Inc. provides the reliability and performance necessary to meet the most stringent requirements.

For detailed technical specifications, application notes, and support resources, please visit the Analog Devices Inc. website or contact their customer support team for assistance with your specific application needs.

You May Also Be Interested in

Harris Corporation
VIDEO AMPLIFIER, 1 CHANNEL(S), C
Need more? Email Us
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $0.9976
Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $109.7296
Renesas Electronics America
IC AMP MPLEX AMP 14SOIC
Need more? Email Us
Texas Instruments
IC VIDEO BUFFER QUAD LP 14-SOIC
Need more? Email Us
Intersil
VIDEO AMPLIFIER
Lowest to $135.4353
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Need more? Email Us
Maxim Integrated
IC VIDEO MUX AMP HS MULTI TQFN / Video Amp
Lowest to $3.2271
Harris Corporation
450MHZ, LOW POWER, CURRENT FEEDB / Video Amp
Lowest to $1.0095

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess