EN
  • EN
  • DE

AD829JR

Part No AD829JR
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description High-Speed, Low-Noise Video Op Amp | IC VIDEO OPAMP LN HS 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Applications Voltage Feedback
-3db Bandwidth 120MHz
Slew Rate 230V/μs
Supply Current 5.3mA
Current - Output / Channel 32mA
Supply Voltage , Single/Dual (±) ±4.5V ~ 18V
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD829
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1138427-AD829JR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD829JR CAD Model

Description

AD829JR High-Speed, Low-Noise Video Op Amp by Analog Devices Inc.

The AD829JR is a state-of-the-art, high-speed, low-noise operational amplifier designed by Analog Devices Inc., a leader in high-performance analog technology. This operational amplifier is part of the illustrious AD829 series known for its exceptional video and signal processing capabilities. It is a perfect choice for professional video electronics, such as cameras and video switchers, as well as high-speed data acquisition and processing systems where performance cannot be compromised.

With its high slew rate and fast settling time, the AD829JR is optimized for dynamic signal processing where bandwidth and low distortion are critical. The device's bandwidth of 120 MHz at a gain of +1 and a slew rate of 160 V/µs ensure that the amplifier can handle a wide range of frequencies with ease, making it ideal for pulse and video applications.

The low noise figure of the AD829JR, typically 2.9 nV/√Hz at 10 kHz, minimizes signal corruption, thus preserving the integrity of the original signal. This feature, along with a low total harmonic distortion (THD) of -74 dBc at 5 MHz, makes the AD829JR an excellent choice for high-fidelity audio and instrumentation applications where clear and accurate signal reproduction is paramount.

The AD829JR comes in a compact SOIC package, which is suitable for space-constrained applications. It operates over a wide supply range of ±5 V to ±15 V, providing designers with flexibility in various circuit configurations. Additionally, the device features a high output current drive capability, which is essential for driving heavy loads.

In summary, the AD829JR from Analog Devices Inc. is a versatile, high-speed operational amplifier that combines low-noise performance with high bandwidth and slew rate. It's engineered to meet the rigorous demands of applications requiring high dynamic performance across a broad frequency spectrum. Whether it's for professional video, audio, or high-speed data systems, the AD829JR delivers uncompromised quality and performance.

You May Also Be Interested in

National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $0.9976
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $4.0747
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $1.8879
Renesas Electronics America
IC AMP SMD / Video Amp
Need more? Email Us
Harris Corporation
450MHZ, LOW POWER, CURRENT FEEDB / Video Amp
Lowest to $1.0095
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Need more? Email Us
Texas Instruments
IC VIDEO BUFFER QUAD LP 14-SOIC
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $157.9948

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4777 $52.3885
12+ $8.5971 $103.1652
19+ $8.3284 $158.2396
25+ $8.0598 $201.4950
33+ $7.7911 $257.1063
43+ $6.9851 $300.3593
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess