The AD829SQ/883B is a state-of-the-art, high-speed operational amplifier from Analog Devices Inc. Designed with precision and performance in mind, this monolithic op-amp is a perfect choice for a wide range of applications, including video and RF amplification, cable drivers, and high-speed filters.
Key Features
- High Speed: The AD829SQ/883B boasts a high slew rate and fast settling time, making it ideal for high-speed signal processing tasks.
- Low Distortion: With its low harmonic distortion, this op-amp ensures clear and accurate signal amplification, which is crucial for high-fidelity audio and video systems.
- Wide Bandwidth: Offering a wide bandwidth, the AD829SQ/883B can handle a broad range of frequencies, making it versatile for various applications.
- Military Grade: As part of the 883B series, this product meets the stringent requirements of military specifications, ensuring reliability and performance in extreme conditions.
Applications
The AD829SQ/883B is well-suited for a variety of demanding applications, including:
- Professional video electronics
- RF and IF amplifiers
- High-speed data acquisition systems
- Test and measurement equipment
- High-quality audio systems
Technical Specifications
Parameter
Value
Supply Voltage
±5 V to ±15 V
Input Offset Voltage
1.0 mV max
Input Bias Current
25 nA max
Output Current
50 mA min
Operating Temperature Range
-55°C to +125°C
The AD829SQ/883B operational amplifier combines robustness with high-end performance, providing an exceptional solution for systems where precision is paramount. Its military-grade construction ensures that it can withstand challenging environments while maintaining its accuracy and functionality.