EN
  • EN
  • DE

AD8307ANZ

Part No AD8307ANZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC LOGARITHMIC AMP 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type Logarithmic Amplifier
Applications Receiver Signal Strength Indication (RSSI)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 077213-AD8307ANZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD8307
Introduction Date November 18, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD8307ANZ CAD Model

Description

AD8307ANZ Low Power, DC-500 MHz, 92 dB Logarithmic Amplifier

The AD8307ANZ is a highly integrated logarithmic amplifier designed by Analog Devices Inc., renowned for its precision and quality in signal processing components. This product offers a wide dynamic range and is optimized for scalable signal measurement applications, making it an ideal choice for a variety of RF and IF signal processing tasks.

With its impressive frequency range from DC to 500 MHz, the AD8307ANZ provides a stable measurement capability across a spectrum that encompasses both low-frequency signals and those in the VHF band. This enables the device to be used in diverse applications such as spectrum analyzers, power meters, and other instrumentation requiring accurate signal strength indication.

The logarithmic amplifier is capable of detecting signals from -75 dBm to +17 dBm, translating to a dynamic range of 92 dB. This wide range allows the AD8307ANZ to measure both very small and large signal strengths without the need for manual range switching or signal attenuation, simplifying circuit design and improving ease of use.

One of the standout features of the AD8307ANZ is its low power consumption, which makes it suitable for battery-operated and portable devices where power efficiency is crucial. The device operates from a single 2.7 V to 5.5 V supply, providing flexibility in power supply design and ensuring compatibility with a variety of system architectures.

The AD8307ANZ is also noted for its excellent accuracy and temperature stability. It provides a logarithmic slope of 25 mV/dB and has a high degree of conformance to the ideal logarithmic response, with a typical error of ±0.5 dB over a 55 dB range. This precision ensures reliable and consistent performance in demanding applications.

Housed in an 8-lead PDIP package, the AD8307ANZ is designed for easy integration into a wide range of electronic systems. Its robust construction and proven design make it a dependable choice for engineers and designers looking to incorporate logarithmic amplification into their projects.

Overall, the AD8307ANZ from Analog Devices Inc. represents a versatile and reliable solution for signal processing applications that require precise logarithmic amplification over a broad frequency and dynamic range.

You May Also Be Interested in

ON Semiconductor
PREAMPLIFIER FOR CAR STEREO
Lowest to $17.3054
ON Semiconductor
ANALOG CIRCUIT
Lowest to $4.0806
MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921
Maxim Integrated
125MBPS TO 2.5GBPS, INTEGRATED L
Lowest to $6.4030
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
Anadigics, Inc
NARROW BAND LOW POWER AMPLIFIER,
Lowest to $1.4934
Maxim Integrated
2.5G LOW POWER TIA WITH VPD RSSI
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $12.0570
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.1308 $98.2616
3+ $40.3125 $120.9375
4+ $39.0527 $156.2108
6+ $37.7930 $226.7580
7+ $36.5332 $255.7324
10+ $32.7539 $327.5390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,680 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess