EN
  • EN
  • DE

MAX20002ATPA/V+T

Part No MAX20002ATPA/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Conv DC-DC 3.5V to 36V Step Down Single-Out 1V to 28V 0.5A Automotive 16-Pin HTSSOP EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Evaluation Kit Yes
Max Input Voltage 36 V
Maximum Operating Temperature 125 °C
Max Output Voltage 10 V
Manufacturer Package Identifier T2055+4C
Min Input Voltage 3.5 V
Min Operating Temperature -40 °C
Min Output Voltage 1 V
Mount Surface Mount
Number of Outputs 1
Number of Pins 20
Output Configuration Positive
Output Current 2 A
Output Type Programmable (Fixed)
RoHS Compliant
Switching Frequency 2.2 MHz
Synchronous Rectifier Yes
Win Source Part Number 1075133-MAX20002ATPA/V+T
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX20002ATPA/V+T CAD Model

Description

Maxim Integrated MAX20002ATPA/V+T Automotive Step-Down Converter

The Maxim Integrated MAX20002ATPA/V+T is a high-efficiency, automotive-grade step-down converter designed to meet the rigorous standards of the automotive industry. This compact and robust integrated circuit is specifically engineered to provide a reliable power solution for automotive applications that require a regulated output voltage from a higher input voltage.

With its wide input voltage range of 3.5V to 36V, the MAX20002ATPA/V+T is versatile enough to handle the fluctuations common in automotive power systems, including cold-crank and stop-start scenarios. The device is capable of delivering up to 2A of continuous output current, making it suitable for powering a diverse array of automotive electronics, such as infotainment systems, navigation units, and advanced driver-assistance systems (ADAS).

The converter features a high switching frequency that can be adjusted from 200kHz to 2.2MHz, allowing designers to optimize the size of external components and improve overall system compactness. This flexibility in frequency adjustment also aids in avoiding interference with sensitive radio frequencies, a critical consideration in automotive design.

For safety and reliability, the MAX20002ATPA/V+T is equipped with a suite of protection features. These include cycle-by-cycle current limit, thermal shutdown, and short-circuit protection, which safeguard the device and the system against overcurrent conditions and thermal overloads. Furthermore, the converter has an integrated spread spectrum, which helps to minimize electromagnetic interference (EMI), a vital attribute for compliance with automotive EMI standards.

The device is available in a thermally-enhanced, 20-pin TQFN package with an exposed pad, ensuring excellent thermal performance. The MAX20002ATPA/V+T is AEC-Q100 qualified, meaning it has passed stringent tests for automotive reliability and performance, making it a trusted choice for automotive power solutions.

Overall, the Maxim Integrated MAX20002ATPA/V+T offers an optimal blend of efficiency, flexibility, and robustness, making it an ideal power converter for the demanding requirements of the automotive industry.

You May Also Be Interested in

Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $1.9346
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.1676
Linear Technology
IC REG TRPL BCK/LINEAR 12DFN
Lowest to $16.3213
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $7.8205
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $13.2521
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Need more? Email Us
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.0939
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $19.5970

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7688 $75.0752
8+ $15.4008 $123.2064
12+ $14.9191 $179.0292
16+ $14.4375 $231.0000
21+ $13.9570 $293.0970
28+ $12.5133 $350.3724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 132 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess